Cool Edge 0.80mm, Cool Edge 0.80mm Hybrid Power and Signal Connectors, Storage and Server System, Through Hole/Surface mount, 6 power pins, 170 signal pins, Vertical, Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of Cool Edge Connectors, part number CE1617000110111
CE1617000110111-COOL
Standard Card Edge Connectors Cool Edge 080mm HybridPower Connectors ThroughHole/SurfaceM
Manufacturer: Amphenol FCI
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1051754-CE1617000110
Categories: Card Edge Connectors - Edgeboard Connectors
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Shortage
CE1617000110111-Cool
| Amphenol Communications Solutions | Powell Electronics, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | CE1617000110111 | CE1617000110111 | 609-CE1617000110111-ND | 429-CE1617000110111 | 1051754-CE1617000110111 | 65AH1366 |
| Product Name | Cool Edge 0.80mm | Card Edge Connectors | Edgeboard Connectors | Electronic Connector | Card Edge Connectors - Edgeboard Connectors - CE1617000110111 | Ce1617000110111-Cooledge 0.8Mm,4P,170S / Tray Amphenol Communications Solutions |
| Connector Type | PC Card Connector | Card Edge Connector | Card Edge Connector | |||
| Termination | Through hole/Surface Mount | |||||
| Voltage Rating | 12 volts | 12 volts | ||||
| Current Rating | 0.5 to 20.0 amps | 0.5 to 20.0 amps |