Amphenol Corporation Cool Edge PCIe 1.00mm CEE016400140111

Description
Cool Edge PCIe 1.00mm, Cool Edge 1.00mm PCIe, Storage and Server System, 16Gbps, 164 signal pins, Surface mount, Vertical, Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of Cool Edge Connectors, part number CEE016400140111
Request a Quote Datasheet
Description
Cool Edge PCIe 1.00mm, Cool Edge 1.00mm PCIe, Storage and Server System, 16Gbps, 164 signal pins, Surface mount, Vertical, Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of Cool Edge Connectors, part number CEE016400140111
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cool Edge PCIe 1.00mm - CEE016400140111 - Amphenol Communications Solutions
Nashua, NH, United States
Cool Edge PCIe 1.00mm
CEE016400140111
Cool Edge PCIe 1.00mm CEE016400140111
Cool Edge PCIe 1.00mm, Cool Edge 1.00mm PCIe, Storage and Server System, 16Gbps, 164 signal pins, Surface mount, Vertical, Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of Cool Edge Connectors, part number CEE016400140111

Cool Edge PCIe 1.00mm, Cool Edge 1.00mm PCIe, Storage and Server System, 16Gbps, 164 signal pins, Surface mount, Vertical, Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of Cool Edge Connectors, part number CEE016400140111

Supplier's Site Datasheet
Swedesboro, NJ, United States
Card Edge Connectors
CEE016400140111
Card Edge Connectors CEE016400140111
CoolEdge 1 mm,164S,16Gb/s

CoolEdge 1 mm,164S,16Gb/s

Buy Now
Edgeboard Connectors - CEE016400140111-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
CEE016400140111-ND
Edgeboard Connectors CEE016400140111-ND
"164 Position Female Connector PCI Express™ Gold 0.039"" (1.00mm) Black"

"164 Position Female Connector PCI Express™ Gold 0.039"" (1.00mm) Black"

Buy Now Datasheet
Card Edge Conn, Dual Side, 164 Pos, Smt; Card Edge Connector Type Amphenol Communications Solutions - 65AH1322 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 164 Pos, Smt; Card Edge Connector Type Amphenol Communications Solutions
65AH1322
Card Edge Conn, Dual Side, 164 Pos, Smt; Card Edge Connector Type Amphenol Communications Solutions 65AH1322
CARD EDGE CONN, DUAL SIDE, 164 POS, SMT; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:164 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 164 POS, SMT; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:164 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number CEE016400140111 CEE016400140111 CEE016400140111-ND 65AH1322
Product Name Cool Edge PCIe 1.00mm Card Edge Connectors Edgeboard Connectors Card Edge Conn, Dual Side, 164 Pos, Smt; Card Edge Connector Type Amphenol Communications Solutions
Connector Type PC Card Connector Card Edge Connector Card Edge Connector
Termination Surface Mount Solder
Voltage Rating 12 volts
Current Rating 0.7 amps
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PCB Sockets - 1731149 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector
Termination Solder
Mounting Through hole
View Details
PwrBlade ® - 51915-110LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 8 #
View Details
3 suppliers
D-Sub Connector Assemblies - 2262-A50020-015-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole
View Details
HDLP: Lightweight High Density PCB -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details