Cool Edge PCIe 1.00mm, PCIe Cool Edge 1.0mm, 164 signal pins,SMT,Vertical,Sh
"164 Position Female Connector PCI Express™ Gold 0.039"" (1.00mm) Black"
Connector
CARD EDGE CONN, DUAL SIDE, 164POS, SMT; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:164 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Straight
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | CEE016411140311 | 609-CEE016411140311-ND | CEE016411140311 | 31AJ9012 |
| Product Name | Cool Edge PCIe 1.00mm | Edgeboard Connectors | Card Edge Conn, Dual Side, 164Pos, Smt; Card Edge Connector Type Amphenol Communications Solutions | |
| Connector Type | PC Card Connector | Card Edge Connector | ||
| Termination | Surface Mount | |||
| Voltage Rating | 12 volts | |||
| Current Rating | 0.7 amps | |||
| Gender | Female / Jack |