Amphenol Corporation Cool Edge PCIe 1.00mm CEE009800140111

Description
Cool Edge PCIe 1.00mm, Cool Edge 1.00mm PCIe Connectors, Storage and Server System, 98 signal pins, Surface mount, Vertical, Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of Cool Edge Connectors, part number CEE009800140111
Request a Quote Datasheet
Description
Cool Edge PCIe 1.00mm, Cool Edge 1.00mm PCIe Connectors, Storage and Server System, 98 signal pins, Surface mount, Vertical, Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of Cool Edge Connectors, part number CEE009800140111
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cool Edge PCIe 1.00mm - CEE009800140111 - Amphenol Communications Solutions
Nashua, NH, United States
Cool Edge PCIe 1.00mm
CEE009800140111
Cool Edge PCIe 1.00mm CEE009800140111
Cool Edge PCIe 1.00mm, Cool Edge 1.00mm PCIe Connectors, Storage and Server System, 98 signal pins, Surface mount, Vertical, Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of Cool Edge Connectors, part number CEE009800140111

Cool Edge PCIe 1.00mm, Cool Edge 1.00mm PCIe Connectors, Storage and Server System, 98 signal pins, Surface mount, Vertical, Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of Cool Edge Connectors, part number CEE009800140111

Supplier's Site Datasheet
Edgeboard Connectors - 609-6573-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
609-6573-ND
Edgeboard Connectors 609-6573-ND
"98 Position Female Connector PCI Express™ Gold 0.039"" (1.00mm) Black"

"98 Position Female Connector PCI Express™ Gold 0.039"" (1.00mm) Black"

Buy Now Datasheet
Swedesboro, NJ, United States
Card Edge Connectors
CEE009800140111
Card Edge Connectors CEE009800140111
CoolEdge 1 mm,98S

CoolEdge 1 mm,98S

Buy Now
Cool Edge 1.00Mm Pcie Connectors, Storage And Server System, 98 Signal Pins, Surface Mount, Vertical / Tray Amphenol Communications Solutions - 65AH1320 - Newark, An Avnet Company
Chicago, IL, United States
Cool Edge 1.00Mm Pcie Connectors, Storage And Server System, 98 Signal Pins, Surface Mount, Vertical / Tray Amphenol Communications Solutions
65AH1320
Cool Edge 1.00Mm Pcie Connectors, Storage And Server System, 98 Signal Pins, Surface Mount, Vertical / Tray Amphenol Communications Solutions 65AH1320
Cool Edge 1.00mm PCIe Connectors, Storage and Server System, 98 signal pins, Surface mount, Vertical / Tray

Cool Edge 1.00mm PCIe Connectors, Storage and Server System, 98 signal pins, Surface mount, Vertical / Tray

Supplier's Site
Cee009800140111-Cooledge 1 Mm98S / Amphenol Fci Amphenol Communications Solutions - 38AJ6072 - Newark, An Avnet Company
Chicago, IL, United States
Cee009800140111-Cooledge 1 Mm98S / Amphenol Fci Amphenol Communications Solutions
38AJ6072
Cee009800140111-Cooledge 1 Mm98S / Amphenol Fci Amphenol Communications Solutions 38AJ6072
CEE009800140111-COOL EDGE 1 MM98S / AMPHENOL FCI

CEE009800140111-COOLEDGE 1 MM98S / AMPHENOL FCI

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number CEE009800140111 609-6573-ND CEE009800140111 65AH1320
Product Name Cool Edge PCIe 1.00mm Edgeboard Connectors Card Edge Connectors Cool Edge 1.00Mm Pcie Connectors, Storage And Server System, 98 Signal Pins, Surface Mount, Vertical / Tray Amphenol Communications Solutions
Connector Type PC Card Connector Card Edge Connector
Termination Surface Mount
Voltage Rating 12 volts
Current Rating 0.7 amps
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-3546-ND - DigiKey
Specs
Gender Female / Jack
Mounting Through Hole
View Details
MINI DIN JACK 7 POSITIONS - 80203-508D7AL - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
10+10 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Memory Connectors - PC Card Sockets - 1871602-1 - 845138-1871602-1 - Win Source Electronics
Specs
Connector Type PC Card Connector
View Details
3 suppliers