Samtec Inc. Pin & Socket Connectors CES-140-01-T-S

Description
.100 Closed Entry Low Prof Skt Strip
Request a Quote Datasheet
Description
.100 Closed Entry Low Prof Skt Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - CES-140-01-T-S - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
CES-140-01-T-S
Pin & Socket Connectors CES-140-01-T-S
.100 Closed Entry Low Prof Skt Strip

.100 Closed Entry Low Prof Skt Strip

Buy Now
Socket, 2.54Mm, 1X40 Position; Connector Systems Samtec - 11P3646 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, 1X40 Position; Connector Systems Samtec
11P3646
Socket, 2.54Mm, 1X40 Position; Connector Systems Samtec 11P3646
SOCKET, 2.54MM, 1X40 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:40Contacts; Connector Mounting:Through Hole Mount; Product Range:CES Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

SOCKET, 2.54MM, 1X40 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:40Contacts; Connector Mounting:Through Hole Mount; Product Range:CES Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet
Socket, 2.54Mm, 1X40Way Rohs Compliant Samtec - 66AJ6908 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, 1X40Way Rohs Compliant Samtec
66AJ6908
Socket, 2.54Mm, 1X40Way Rohs Compliant Samtec 66AJ6908
SOCKET, 2.54MM, 1X40WAY ROHS COMPLIANT: YES

SOCKET, 2.54MM, 1X40WAY ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number CES-140-01-T-S 11P3646 66AJ6908
Product Name Pin & Socket Connectors Socket, 2.54Mm, 1X40 Position; Connector Systems Samtec Socket, 2.54Mm, 1X40Way Rohs Compliant Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Outer square plug adapter 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - X221A8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details