Amphenol Corporation Cool Edge 0.80mm CE1420000110111

Description
Cool Edge 0.80mm, Cool Edge 0.80mm Hybrid Power and Signal Connectors, Storage and Server System, Through Hole/Surface mount, 4 power pins, 200 signal pins, Vertical, Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of Cool Edge Connectors, part number CE1420000110111
Request a Quote Datasheet
Description
Cool Edge 0.80mm, Cool Edge 0.80mm Hybrid Power and Signal Connectors, Storage and Server System, Through Hole/Surface mount, 4 power pins, 200 signal pins, Vertical, Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of Cool Edge Connectors, part number CE1420000110111
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cool Edge 0.80mm - CE1420000110111 - Amphenol Communications Solutions
Nashua, NH, United States
Cool Edge 0.80mm
CE1420000110111
Cool Edge 0.80mm CE1420000110111
Cool Edge 0.80mm, Cool Edge 0.80mm Hybrid Power and Signal Connectors, Storage and Server System, Through Hole/Surface mount, 4 power pins, 200 signal pins, Vertical, Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of Cool Edge Connectors, part number CE1420000110111

Cool Edge 0.80mm, Cool Edge 0.80mm Hybrid Power and Signal Connectors, Storage and Server System, Through Hole/Surface mount, 4 power pins, 200 signal pins, Vertical, Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of Cool Edge Connectors, part number CE1420000110111

Supplier's Site Datasheet
Edgeboard Connectors - 609-6575-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
609-6575-ND
Edgeboard Connectors 609-6575-ND
"204 (200 + 4 Power) Position Female Connector Non Specified - Dual Edge Gold 0.031"" (0.80mm) Black"

"204 (200 + 4 Power) Position Female Connector Non Specified - Dual Edge Gold 0.031"" (0.80mm) Black"

Buy Now Datasheet
Swedesboro, NJ, United States
Card Edge Connectors
CE1420000110111
Card Edge Connectors CE1420000110111
CoolEdge 0.8mm,4P,200S

CoolEdge 0.8mm,4P,200S

Buy Now
Cool Edge 0.80Mm Hybrid Power And Signal Connectors, Storage And Server System, Through Hole/surface Mount, 4 Power Pins, 200 Signal Pins, Vertical / Tray Amphenol Communications Solutions - 65AH1356 - Newark, An Avnet Company
Chicago, IL, United States
Cool Edge 0.80Mm Hybrid Power And Signal Connectors, Storage And Server System, Through Hole/surface Mount, 4 Power Pins, 200 Signal Pins, Vertical / Tray Amphenol Communications Solutions
65AH1356
Cool Edge 0.80Mm Hybrid Power And Signal Connectors, Storage And Server System, Through Hole/surface Mount, 4 Power Pins, 200 Signal Pins, Vertical / Tray Amphenol Communications Solutions 65AH1356
Cool Edge 0.80mm Hybrid Power and Signal Connectors, Storage and Server System, Through Hole/Surface mount, 4 power pins, 200 signal pins, Vertical / Tray

Cool Edge 0.80mm Hybrid Power and Signal Connectors, Storage and Server System, Through Hole/Surface mount, 4 power pins, 200 signal pins, Vertical / Tray

Supplier's Site
Ce1420000110111-Cooledge 08Mm4P200S / Amphenol Fci Amphenol Communications Solutions - 38AJ6076 - Newark, An Avnet Company
Chicago, IL, United States
Ce1420000110111-Cooledge 08Mm4P200S / Amphenol Fci Amphenol Communications Solutions
38AJ6076
Ce1420000110111-Cooledge 08Mm4P200S / Amphenol Fci Amphenol Communications Solutions 38AJ6076
CE1420000110111-COOL EDGE 08MM4P200S / AMPHENOL FCI

CE1420000110111-COOLEDGE 08MM4P200S / AMPHENOL FCI

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number CE1420000110111 609-6575-ND CE1420000110111 65AH1356
Product Name Cool Edge 0.80mm Edgeboard Connectors Card Edge Connectors Cool Edge 0.80Mm Hybrid Power And Signal Connectors, Storage And Server System, Through Hole/surface Mount, 4 Power Pins, 200 Signal Pins, Vertical / Tray Amphenol Communications Solutions
Connector Type PC Card Connector Card Edge Connector
Termination Through hole/Surface Mount
Voltage Rating 12 volts
Current Rating 0.5 to 20.0 amps
Unlock Full Specs
to access all available technical data