Amphenol Corporation Cool Edge PCIe 1.00mm CEE016400140101

Description
Cool Edge PCIe 1.00mm, Cool Edge 1.00mm PCIe, Storage and Server System, 32Gbps, 164 signal pins, Surface mount, Vertical, Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of Cool Edge Connectors, part number CEE016400140101
Request a Quote Datasheet
Description
Cool Edge PCIe 1.00mm, Cool Edge 1.00mm PCIe, Storage and Server System, 32Gbps, 164 signal pins, Surface mount, Vertical, Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of Cool Edge Connectors, part number CEE016400140101
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cool Edge PCIe 1.00mm - CEE016400140101 - Amphenol Communications Solutions
Nashua, NH, United States
Cool Edge PCIe 1.00mm
CEE016400140101
Cool Edge PCIe 1.00mm CEE016400140101
Cool Edge PCIe 1.00mm, Cool Edge 1.00mm PCIe, Storage and Server System, 32Gbps, 164 signal pins, Surface mount, Vertical, Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of Cool Edge Connectors, part number CEE016400140101

Cool Edge PCIe 1.00mm, Cool Edge 1.00mm PCIe, Storage and Server System, 32Gbps, 164 signal pins, Surface mount, Vertical, Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of Cool Edge Connectors, part number CEE016400140101

Supplier's Site Datasheet
Swedesboro, NJ, United States
Card Edge Connectors
CEE016400140101
Card Edge Connectors CEE016400140101
CoolEdge 1 mm,164S, 32Gb/s

CoolEdge 1 mm,164S, 32Gb/s

Buy Now
Edgeboard Connectors - CEE016400140101-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
CEE016400140101-ND
Edgeboard Connectors CEE016400140101-ND
"164 Position Female Connector PCI Express™ Gold 0.039"" (1.00mm) Black"

"164 Position Female Connector PCI Express™ Gold 0.039"" (1.00mm) Black"

Buy Now Datasheet
Cee016400140101-Cooledge 1 Mm,164S, 32Gb/s / Tray Amphenol Communications Solutions - 65AH1321 - Newark, An Avnet Company
Chicago, IL, United States
Cee016400140101-Cooledge 1 Mm,164S, 32Gb/s / Tray Amphenol Communications Solutions
65AH1321
Cee016400140101-Cooledge 1 Mm,164S, 32Gb/s / Tray Amphenol Communications Solutions 65AH1321
CEE016400140101-Cool Edge 1 mm,164S, 32Gb/s / Tray

CEE016400140101-CoolEdge 1 mm,164S, 32Gb/s / Tray

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number CEE016400140101 CEE016400140101 CEE016400140101-ND 65AH1321
Product Name Cool Edge PCIe 1.00mm Card Edge Connectors Edgeboard Connectors Cee016400140101-Cooledge 1 Mm,164S, 32Gb/s / Tray Amphenol Communications Solutions
Connector Type PC Card Connector Card Edge Connector
Termination Surface Mount
Voltage Rating 12 volts
Current Rating 0.7 amps
Unlock Full Specs
to access all available technical data