Samtec Inc. Pin & Socket Connectors CES-136-01-T-S

Description
.100 Closed Entry Low Prof Skt Strip
Request a Quote
Description
.100 Closed Entry Low Prof Skt Strip
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Socket, 2.54mm, 1x36 Position from Samtec is designed for board-to-board applications with a pitch spacing of 2.54mm and a single row containing 36 contacts. It features a through-hole mounting style and is constructed from phosphor bronze, ensuring durability and reliability. The insulator material is black glass-filled polyester, and the product is RoHS compliant. This socket has a current rating of 5.5 A per pin and a voltage rating of 400 VAC. It operates within a temperature range of -55°C to +125°C when gold plated, and -55°C to +105°C with tin plating. The contact resistance is rated at 10 mΩ, and it offers specific insertion and withdrawal forces for ease of use. The socket is compatible with various mating connectors, including TLW, TSW, and MTLW series. Engineers should consider this product for applications requiring reliable electrical connections in compact spaces.

Datasheet Summary
Powered by GS/AI

The Socket, 2.54mm, 1x36 Position from Samtec is designed for board-to-board applications with a pitch spacing of 2.54mm and a single row containing 36 contacts. It features a through-hole mounting style and is constructed from phosphor bronze, ensuring durability and reliability. The insulator material is black glass-filled polyester, and the product is RoHS compliant. This socket has a current rating of 5.5 A per pin and a voltage rating of 400 VAC. It operates within a temperature range of -55°C to +125°C when gold plated, and -55°C to +105°C with tin plating. The contact resistance is rated at 10 mΩ, and it offers specific insertion and withdrawal forces for ease of use. The socket is compatible with various mating connectors, including TLW, TSW, and MTLW series. Engineers should consider this product for applications requiring reliable electrical connections in compact spaces.

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - CES-136-01-T-S - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
CES-136-01-T-S
Pin & Socket Connectors CES-136-01-T-S
.100 Closed Entry Low Prof Skt Strip

.100 Closed Entry Low Prof Skt Strip

Buy Now
Socket, 2.54Mm, 1X36 Position; Connector Systems Samtec - 11P3630 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, 1X36 Position; Connector Systems Samtec
11P3630
Socket, 2.54Mm, 1X36 Position; Connector Systems Samtec 11P3630
SOCKET, 2.54MM, 1X36 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:36Contacts; Connector Mounting:Through Hole Mount; Product Range:CES Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

SOCKET, 2.54MM, 1X36 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:36Contacts; Connector Mounting:Through Hole Mount; Product Range:CES Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number CES-136-01-T-S 11P3630
Product Name Pin & Socket Connectors Socket, 2.54Mm, 1X36 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Modular Connectors / Ethernet Connectors - 222Y08M16 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details