Samtec Inc. IC & Component Sockets CES-150-02-G-S-RA

Description
.100 High-Temp Single Row Screw Machine
Request a Quote Datasheet
Description
.100 High-Temp Single Row Screw Machine
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
IC & Component Sockets
CES-150-02-G-S-RA
IC & Component Sockets CES-150-02-G-S-RA
.100 High-Temp Single Row Screw Machine

.100 High-Temp Single Row Screw Machine

Buy Now
Socket, 2.54Mm, Right Angle, 1X50 Position; Connector Systems Samtec - 87P4342 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Right Angle, 1X50 Position; Connector Systems Samtec
87P4342
Socket, 2.54Mm, Right Angle, 1X50 Position; Connector Systems Samtec 87P4342
SOCKET, 2.54MM, RIGHT ANGLE, 1X50 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:50Contacts; Connector Mounting:Through Hole Mount Right Angle; Product Range:CES Series RoHS Compliant: Yes

SOCKET, 2.54MM, RIGHT ANGLE, 1X50 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:50Contacts; Connector Mounting:Through Hole Mount Right Angle; Product Range:CES Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number CES-150-02-G-S-RA 87P4342
Product Name IC & Component Sockets Socket, 2.54Mm, Right Angle, 1X50 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 335807 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Inner square plug adapter 3/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
PCB Headers - 1730915 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details
DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details