Samtec Inc. Pin & Socket Connectors CES-140-02-T-D

Description
.100 Closed Entry Low Prof Skt Strip
Request a Quote Datasheet
Description
.100 Closed Entry Low Prof Skt Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - CES-140-02-T-D - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
CES-140-02-T-D
Pin & Socket Connectors CES-140-02-T-D
.100 Closed Entry Low Prof Skt Strip

.100 Closed Entry Low Prof Skt Strip

Buy Now
Socket, 2.54Mm, 2X40 Position; Connector Systems Samtec - 87P4261 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, 2X40 Position; Connector Systems Samtec
87P4261
Socket, 2.54Mm, 2X40 Position; Connector Systems Samtec 87P4261
SOCKET, 2.54MM, 2X40 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Connector Mounting:Through Hole Mount; Product Range:CES Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

SOCKET, 2.54MM, 2X40 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Connector Mounting:Through Hole Mount; Product Range:CES Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number CES-140-02-T-D 87P4261
Product Name Pin & Socket Connectors Socket, 2.54Mm, 2X40 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data