Double Density Cool Edge 0.80mm, Double Density Cool Edge, storage and server connectors, SMT, 284 signal pins, 0.8 mm,Vertical, 2.36mm AIC, Amphenol is one of the leading manufacturers of Double Density Cardedge Connectors. Contact us today for more details of part number CED012841142001
"284 Position Female Connector Non Specified - Dual Edge Gold 0.031"" (0.80mm) Black"
"284 Position Female Connector Non Specified - Dual Edge Gold 0.031"" (0.80mm) Black"
"284 Position Female Connector Non Specified - Dual Edge Gold 0.031"" (0.80mm) Black"
Connector
CARD EDGE CONN, DUAL SIDE, 284POS, SMT; Card Edge Connector Type:Dual Side; Card Thickness:2.36mm; No. of Contacts:284 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Straight
CARD EDGE CONN, DUAL SIDE, 284POS, SMT; Card Edge Connector Type:Dual Side; Card Thickness:2.36mm; No. of Contacts:284 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Straight
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | CED012841142001 | 609-CED012841142001TR-ND | CED012841142001 | 31AJ9009 |
| Product Name | Double Density Cool Edge 0.80mm | Edgeboard Connectors | Card Edge Conn, Dual Side, 284Pos, Smt; Card Edge Connector Type Amphenol Communications Solutions | |
| Connector Type | PC Card Connector | Card Edge Connector | ||
| Termination | Surface Mount | Solder | ||
| Voltage Rating | 12 volts | |||
| Current Rating | 0.5 amps | |||
| Gender | Female / Jack |