Samtec Inc. PCB Sockets CES-150-01-T-S

Description
Samtec CES-150-01-T-S PCB Socket
Request a Quote
Description
Samtec CES-150-01-T-S PCB Socket
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 1803487 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1803487
PCB Sockets 1803487
Samtec CES-150-01-T-S PCB Socket

Samtec CES-150-01-T-S PCB Socket

Supplier's Site
Pin & Socket Connectors - CES-150-01-T-S - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
CES-150-01-T-S
Pin & Socket Connectors CES-150-01-T-S
.100 Closed Entry Low Prof Skt Strip

.100 Closed Entry Low Prof Skt Strip

Buy Now
Socket, 2.54Mm, 1X50 Position; Connector Systems Samtec - 11P3686 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, 1X50 Position; Connector Systems Samtec
11P3686
Socket, 2.54Mm, 1X50 Position; Connector Systems Samtec 11P3686
SOCKET, 2.54MM, 1X50 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:50Contacts; Connector Mounting:Through Hole Mount; Product Range:CES Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

SOCKET, 2.54MM, 1X50 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:50Contacts; Connector Mounting:Through Hole Mount; Product Range:CES Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1803487 CES-150-01-T-S 11P3686
Product Name PCB Sockets Pin & Socket Connectors Socket, 2.54Mm, 1X50 Position; Connector Systems Samtec
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

BERGSTIK - 10082201-401K06LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Geometry Right Angle
Termination Pin-In-Paste
View Details
2 suppliers
Din Rail, Channel - 2946-2002-3212/1000-674-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers