Amphenol Corporation Cool Edge PCIe 1.00mm CEE009800140301

Description
Cool Edge PCIe 1.00mm, PCIe Cool Edge 1.0mm,storage and server, 98 signal pins,Surface Mount,Vertical,Short Tail,32G, Amphenol is one of the leading manufacturers of Storage and Server System Connectors. Contact us today for more details of PCIe 1.0mm Cool edge, part number CEE009800140301
Request a Quote Datasheet
Description
Cool Edge PCIe 1.00mm, PCIe Cool Edge 1.0mm,storage and server, 98 signal pins,Surface Mount,Vertical,Short Tail,32G, Amphenol is one of the leading manufacturers of Storage and Server System Connectors. Contact us today for more details of PCIe 1.0mm Cool edge, part number CEE009800140301
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cool Edge PCIe 1.00mm - CEE009800140301 - Amphenol Communications Solutions
Nashua, NH, United States
Cool Edge PCIe 1.00mm
CEE009800140301
Cool Edge PCIe 1.00mm CEE009800140301
Cool Edge PCIe 1.00mm, PCIe Cool Edge 1.0mm,storage and server, 98 signal pins,Surface Mount,Vertical,Short Tail,32G, Amphenol is one of the leading manufacturers of Storage and Server System Connectors. Contact us today for more details of PCIe 1.0mm Cool edge, part number CEE009800140301

Cool Edge PCIe 1.00mm, PCIe Cool Edge 1.0mm,storage and server, 98 signal pins,Surface Mount,Vertical,Short Tail,32G, Amphenol is one of the leading manufacturers of Storage and Server System Connectors. Contact us today for more details of PCIe 1.0mm Cool edge, part number CEE009800140301

Supplier's Site Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Edgeboard Connectors - 609-CEE009800140301-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
609-CEE009800140301-ND
Edgeboard Connectors 609-CEE009800140301-ND
"98 Position Female Connector PCI Express™ Gold 0.039"" (1.00mm) Black"

"98 Position Female Connector PCI Express™ Gold 0.039"" (1.00mm) Black"

Buy Now Datasheet
Card Edge Conn, Dual Side, 98 Pos, Smd; Card Edge Connector Type Amphenol Communications Solutions - 64AH2327 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 98 Pos, Smd; Card Edge Connector Type Amphenol Communications Solutions
64AH2327
Card Edge Conn, Dual Side, 98 Pos, Smd; Card Edge Connector Type Amphenol Communications Solutions 64AH2327
CARD EDGE CONN, DUAL SIDE, 98 POS, SMD; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:98 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 98 POS, SMD; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:98 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number CEE009800140301 CEE009800140301 609-CEE009800140301-ND 64AH2327
Product Name Cool Edge PCIe 1.00mm Edgeboard Connectors Card Edge Conn, Dual Side, 98 Pos, Smd; Card Edge Connector Type Amphenol Communications Solutions
Connector Type PC Card Connector Card Edge Connector
Termination Surface Mount Solder
Voltage Rating 12 volts
Current Rating 0.7 amps
Gender Female / Jack
Unlock Full Specs
to access all available technical data