Powell Electronics, Inc. Datasheets for Electrical Connectors

Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more

Page: 1 50 70 80 90 100 110 120 127 128 129 130 131 132 133 134 135 136 137 138 139 140 150 160 170 180 190 200 250 300 350 400 450 500 1000 1500 2000 2500 3000 5000 5409
Product Name Notes
11P MONOPLUG 2.5 SELECTIVELY LOADED
1X2 CAGE ASSY BHND BZL QSFP28
1X2 CAGE ASSY, BHND BEZEL, QSFP28
2 mm pitch, 2 row male connector, 10 90°
2 mm pitch, 2 row male connector, 10 SMT
2 mm pitch, 2 row male connector, 10 str
2 mm pitch, 2 row male connector, 12 90°
2 mm pitch, 2 row male connector, 12 SMT
2 mm pitch, 2 row male connector, 12 str
2 mm pitch, 2 row male connector, 20 90°
2 mm pitch, 2 row male connector, 20 9SM
2 mm pitch, 2 row male connector, 20 str
2 mm pitch, 2 row male connector, 26 90°
2 mm pitch, 2 row male connector, 26 SMT
2 mm pitch, 2 row male connector, 26 str
2 mm pitch, 2 row male connector, 34 90°
2 mm pitch, 2 row male connector, 34 SMT
2 mm pitch, 2 row male connector, 34 str
2 mm pitch, 2 row male connector, 4 90°
2 mm pitch, 2 row male connector, 4 SMT
2 mm pitch, 2 row male connector, 4 stra
2 mm pitch, 2 row male connector, 50 90°
2 mm pitch, 2 row male connector, 50 SMT
2 mm pitch, 2 row male connector, 50 str
2 mm pitch, 2 row male connector, 6 90°
2 mm pitch, 2 row male connector, 6 SMT
2 mm pitch, 2 row male connector, 6 stra
2 mm pitch, 2 row male connector, 8 90°
2 mm pitch, 2 row male connector, 8 SMT
2 mm pitch, 2 row male connector, 8 stra
2 mm pitch, 2 row maleconnector, 14 90°
2 mm pitch, 2 row maleconnector, 14 SMT
2 mm pitch, 2 row maleconnector, 14 str
2 mm pitch, 2 rowmale connector, 28 90°
2 mm pitch, 2 rowmale connector, 28 SMT
2 mm pitch, 2 rowmale connector, 28 stra
2 POSITION RF BACKPLANE MODULE
20 P VERTICAL SCSI WITH HOOK 10U AU
220 series Male connector
2Q2 Quadrax Low Profile, Plug Assembly
2Q2 Quadrax Low Profile,Rt.Angle,Rec ept
3M Textool .100” (2.54 mm) DIP Sockets,
A600 RCPT.SUB-ASSY, EMPTY/EMPTY/24/34
A600 SZ 2 RCPT 150/150/BLANK, RR
A600, 100 Position Insert Assembly
A600, 150 Position Insert Assembly
A600, REC ASSY, SZ2, (C4/120T2/13C2), NG
AMPLIMITE IP67, SZ1, 90, 15 POS, RCPT
AMPLIMITE IP67, SZ2, 90, 26 POS, RCPT
AMPLIMITE IP67, SZ3, 90, 44 POS, RCPT
AMPLIMITE IP67, SZ5, 90, 78 POS, RCPT
AMPLIMITE IP67, SZ6, 90, 104 POS, RCPT
AMPLIMITE IP67,SZ1, 90, 15 POS,IFS,PLUG
AMPLIMITE IP67,SZ2, 90, 26 POS,IFS,PLUG
AMPLIMITE IP67,SZ4, 90, 62 POS,IFS,PLUG
AMPLIMITE IP67,SZ5, 90, 78 POS,IFS,PLUG
AMPLIMITE IP67,SZ6, 90, 104 POS,IFS,PLUG
ARINC 600, Plug Assy, Sz2, 60/60/100
ARINC 600, RCPT Assy, Sz2, 60/60/100
ARINC 600,SZ2,RECEPT,150/6 0/34 RR w/GROM
ARINC
ASSY SOCKET MODULE, 16-02 PCB RA, STD
Backplane Connectors
backshells,
Board to Board & Mezzanine Connectors
Cable Connectors
CAGE ASSY PRESS FIT, SFP
CAGE ASSY, 1X4, QSFP28, GASKET, HS, LP
CAGE ASSY, 1X4, QSFP28, SPRING, HS, LP
CAGE ASSY, QSFP28 1X1, GASKET, HS, LP
CAGE ASSY, QSFP28, 1X3, GASKET, HS, LP
Circ. HD Plug with pin contacts, 10 pos.
Circ. HD Recept,Socket contacts,Jam Nut
CMM 220 Male Connector- 2 mm pitch, 16 r
CMM 220 Male connector
CMM 220 series Male connector with back
CMM 220 Series Male Connector, 12 right
CMM Coax Contact Series 22-Female,str,Ca
CMM Power Contact
Comm Circular Connect
Connector CMM220 M 90 on PCB 04 cav. F26
Connector CMM220 M 90 on PCB 04 pts F26
Connector CMM220 M 90 on PCB 06 cav. F26
Connector CMM220 M 90 on PCB 08 pts F26
Connector CMM220 M 90 on PCB 10 pts F26
Connector CMM220 M 90 on PCB 12 pts F21
Connector CMM220 M 90 on PCB 26 pts F26
Connector CMM220 M 90 SMT 14 pts F26
Connector CMM220 M 90 SMT 20 pts F26
Connector CMM220 M 90 SMT 24 pts F26
Connector CMM220 M 90 SMT 26 pts F26
Connector CMM220 M on cables AWG22 04 pt
Connector CMM220 M on cables AWG24-28 04
Connector CMM220 M on cables AWG24-28 08
Connector CMM220 M on cables AWG24-28 16
Connector CMM220 M on cables AWG24-28 20
Connector CMM220 M on cables AWG24-28 50
Connector CMM220 M straight on PCB 04 ca
Connector CMM220 M straight on PCB 04 pt
Connector CMM220 M straight on PCB 06 ca
Connector CMM220 M straight on PCB 10 ca
Connector CMM220 M straight on PCB 10 pt
Connector CMM220 M straight on PCB 12 pt
Connector CMM220 M straight on PCB 14 pt
Connector CMM220 M straight on PCB 18 pt
Connector CMM220 M straight on PCB 22 pt
Connector CMM220 M straight on PCB 40 pt
Connector CMM220 M straight on PCB 60 pt
Connector CMM220 M straight SMT 04 pts F
Connector CMM220 M straight SMT 14 pts 0
CONNECTOR KIT, RCPT, BACKPLANE, MT,V66.4
Connector
Connectors
CONTACT, PIN, CRIMPED, SIZE 23
CONTACT, PLUG, COML BNC
CONTACT, SOCKET, HOODED,CRIMP, SIZE23
Contacts
COVER, MULTIGIG DAUGHTERCARD, 3U
COVER, MULTIGIG DAUGHTERCARD, 6U
D-Sub Connectors
DC, 7Row, Center, MULTIGIG RT 2R
DC, 7ROW, P0, TRUE HALF, MULTIGIG RT 2-R
DIN 41612 Connectors FEM.CON.5 ROW 160PO
DSUB BACKSHELL/RESALE
Electronic Component
F-Type Jack to F-Type Plug
F-Type Right Angle Jack PCB 75 Ohm
FORTIS LRM, BACKPLANE, 3 BAY SHELL
FORTIS LRM, BACKPLANE, 4 BAY SHELL
FORTIS LRM, BACKPLANE, 8 BAY SHELL
FORTIS LRM, BACKPLANE, 9 BAY SHELL
FORTIS LRM, DAUGHTER CARD, 3 BAY SHELL
FORTIS LRM, DAUGHTER CARD, 4 BAY SHELL
FORTIS LRM, DAUGHTER CARD, 8 BAY SHELL
FORTIS LRM, DAUGHTER CARD, 9 BAY SHELL
GIC6.0MM CONNECTOR PLUG HOUSING 2POS
Guide Pin, HSR, Backplane
High Voltage Block Kit
I/O Connectors
IMP,PWR,3PR,HDR,L-HL D,2X,797-4,797-9
IMP,PWR,3PR,HDR,R-HL D,2X,797-4,797-9
Industrial RJ45
JACK,RIGHT ANGLE,PCB,SMA
KIT, PIN, SNAP-LUG, BLACK, 3/8 THREAD
KIT, PIN, SNAP-LUG, BLUE, 3/8 THREAD
KIT, PIN, SNAP-LUG, RED, 3/8 THREAD
KIT, PIN, SNAP-LUG, YELLOW, 3/8 THREAD
KIT,SOCKET, SNAP-LUG, 2/0-1/0, BLACK
KIT,SOCKET, SNAP-LUG, 2/0-1/0, BLUE
KIT,SOCKET, SNAP-LUG, 2/0-1/0, YELLOW
Light Pipe, 4 Position
MEZALOK M3X .5 JACK CREW
Mezzanine Conn, 25mm stack height,16
MIL600 Plug Assy, 150/100/24/34
Modular Connectors / Ethernet Connectors
NETT WARRIOR PLUG ASSEMBLY
NETT WARRIOR PLUG
NETT WARRIOR RECEPTACLE ASSEMBLY
NETT WARRIOR RECEPTACLE
NETTWARRIOR RECEPTACLE KIT,7 POSN,C KEY
Ni Plated Plastic Backshell, 25 Way, Str
Ni Pltd Plstic Backshell, 25 Way, 45 Deg
PIN INSERT, 16-02 CABLE APPLIED
PIN,TRIAXIAL,SIZE 8,ARINC
Power Connectors
QSFP28, 1X2, CAGE ASSY, GASKET, HS, LP
QSFP28, 1X2, CAGE ASSY, SPRING, HS, LP
R/A PLUG ASSY 7 ROW MULTIGIG RT2, H-LEFT
RECEPTACLE,PRESS FIT,COML BNC
RF Coax Connectors
RF Connector
RF
RTM GUIDE PIN KIT ASSY, VITA46, MACHINED
SCSI .050 PLUG ASS Y 20P
SIZE 2 PLUG ASSY, 150/150/6Q6
SIZE 2 REC ASSY, 150/BLANK/6Q6, RR
SMA Flange Mount Jack 2052-3375-02
SMA
SMPM,Metal Shell LRU, Vertical BP Module
Socket, Guide, Octagon, HSR
SOCKET,ARINC,SIZE 8,TRIAXIAL
Solar Connectors / Photovoltaic Connecto
SZ 2 REC.ASSY, BLANK/150/11Q2
SZ3 REC,150/150/13C2/150 /150/68Q2, NG
SZ3 Rec,150/150/59/11Q11 /11Q11/6Q6,NG
Unspecified Connectors
zSFP+ STACKED 2X1 RECEPTACLE ASSEMBLY
zSFP+ STACKED 2x2 RECEPTACLE ASSEMBLY
zSFP+ STACKED 2X4 RECEPTACLE ASSEMBLY
zSFP+ STACKED 2X6 RECEPTACLE ASSEMBLY
zSFP+ STACKED 2X8 RECEPTACLE ASSEMBLY

<< Prev Next >>