TE Connectivity Connector Hardware, Mounts, Locks & Retainers 2226127-1

Description
Body Features Primary Product Material : Stainless Steel Product Orientation : Vertical Configuration Features Accessory Placement Location : Backplane Industry Standards Industry Standard : VITA 46 Mechanical Attachment Product Mount Type : Board Mount Product Plating Finish : Passivated Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Guide Pin Kit Assembly Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Stainless Steel Product Orientation : Vertical Configuration Features Accessory Placement Location : Backplane Industry Standards Industry Standard : VITA 46 Mechanical Attachment Product Mount Type : Board Mount Product Plating Finish : Passivated Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Guide Pin Kit Assembly Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 2226127-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
2226127-1
Connector Hardware, Mounts, Locks & Retainers 2226127-1
Body Features Primary Product Material : Stainless Steel Product Orientation : Vertical Configuration Features Accessory Placement Location : Backplane Industry Standards Industry Standard : VITA 46 Mechanical Attachment Product Mount Type : Board Mount Product Plating Finish : Passivated Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Guide Pin Kit Assembly Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Material : Stainless Steel
  • Product Orientation : Vertical

Configuration Features


  • Accessory Placement Location : Backplane

Industry Standards


  • Industry Standard : VITA 46

Mechanical Attachment


  • Product Mount Type : Board Mount
  • Product Plating Finish : Passivated

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector Hardware Accessory Type : Guide Pin Kit Assembly
  • Hardware Accessory Function : Guide Hardware

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Backplane Connector Accessories - A119763CT-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Accessories
A119763CT-ND
Backplane Connector Accessories A119763CT-ND
Connector Guide Pin For MultiGig RT 2-R Series

Connector Guide Pin For MultiGig RT 2-R Series

Buy Now Datasheet
Backplane Connector Accessories - A119763TR-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Accessories
A119763TR-ND
Backplane Connector Accessories A119763TR-ND
Connector Guide Pin For MultiGig RT 2-R Series

Connector Guide Pin For MultiGig RT 2-R Series

Buy Now Datasheet
Connectors Board to Board, Bkplane, High Spd Modulr/Stckable - 2226127-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Board to Board, Bkplane, High Spd Modulr/Stckable
2226127-1
Connectors Board to Board, Bkplane, High Spd Modulr/Stckable 2226127-1
RTM GUIDE PIN KIT ASSY, VITA46

RTM GUIDE PIN KIT ASSY, VITA46

Buy Now
Backplane Connectors - 2226127-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
2226127-1
Backplane Connectors 2226127-1
RTM GUIDE PIN KIT ASSY, VITA46, MACHINED

RTM GUIDE PIN KIT ASSY, VITA46, MACHINED

Buy Now
Rtm Guide Pin Kit Assy, Vita46, Machined Te Connectivity - 98X8757 - Newark, An Avnet Company
Chicago, IL, United States
Rtm Guide Pin Kit Assy, Vita46, Machined Te Connectivity
98X8757
Rtm Guide Pin Kit Assy, Vita46, Machined Te Connectivity 98X8757
RTM GUIDE PIN KIT ASSY, VITA46, MACHINED

RTM GUIDE PIN KIT ASSY, VITA46, MACHINED

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2226127-1 A119763CT-ND 2226127-1 2226127-1 98X8757
Product Name Connector Hardware, Mounts, Locks & Retainers Backplane Connector Accessories Connectors Board to Board, Bkplane, High Spd Modulr/Stckable Backplane Connectors Rtm Guide Pin Kit Assy, Vita46, Machined Te Connectivity
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products