TE Connectivity High Speed Pluggable IO Connectors & Cages 2227023-1

Description
Configuration Features Number of Ports : 1 Port Matrix Configuration : 1 x 1 Dimensions PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 4 Housing Features Cage Material : Stainless Steel Operation/Applicatio n Heat Sink Compatible : No Pluggable I/O Applications : SFP Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Packaging Features Packaging Method : Box Product Type Features Cage Type : Single Pluggable Form Factor : SFP Pluggable I/O Product Type : Cage Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 3 MM  [.118 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Ports : 1 Port Matrix Configuration : 1 x 1 Dimensions PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 4 Housing Features Cage Material : Stainless Steel Operation/Applicatio n Heat Sink Compatible : No Pluggable I/O Applications : SFP Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Packaging Features Packaging Method : Box Product Type Features Cage Type : Single Pluggable Form Factor : SFP Pluggable I/O Product Type : Cage Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 3 MM  [.118 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Pluggable IO Connectors & Cages - 2227023-1 - TE Connectivity
Berwyn, PA, United States
High Speed Pluggable IO Connectors & Cages
2227023-1
High Speed Pluggable IO Connectors & Cages 2227023-1
Configuration Features Number of Ports : 1 Port Matrix Configuration : 1 x 1 Dimensions PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 4 Housing Features Cage Material : Stainless Steel Operation/Applicatio n Heat Sink Compatible : No Pluggable I/O Applications : SFP Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Packaging Features Packaging Method : Box Product Type Features Cage Type : Single Pluggable Form Factor : SFP Pluggable I/O Product Type : Cage Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 3 MM  [.118 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Number of Ports : 1
  • Port Matrix Configuration : 1 x 1

Dimensions


  • PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ]

Electrical Characteristics


  • Data Rate (Max) (GBS) : 4

Housing Features


  • Cage Material : Stainless Steel

Operation/Application


  • Heat Sink Compatible : No
  • Pluggable I/O Applications : SFP

Other


  • EMI Containment Feature Type : Internal/External EMI Springs
  • Included Lightpipe : No

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Cage Type : Single
  • Pluggable Form Factor : SFP
  • Pluggable I/O Product Type : Cage
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit
  • Termination Post & Tail Length : 3 MM  [.118 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
I/O Connectors - 2227023-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
2227023-1
I/O Connectors 2227023-1
CAGE ASSY PRESS FIT, SFP

CAGE ASSY PRESS FIT, SFP

Buy Now
Swedesboro, NJ, United States
I/O Connectors
2227023-1
I/O Connectors 2227023-1
I/O Connectors

I/O Connectors

Buy Now
Pluggable Connectors - 2227023-1 - 845007-2227023-1 - Win Source Electronics
Laguna Hills, CA, United States
Pluggable Connectors - 2227023-1
845007-2227023-1
Pluggable Connectors - 2227023-1 845007-2227023-1
Manufacturer: TE Connectivity Win Source Part Number: 845007-2227023-1 Features: Position Connector Package: Tray Family Name: 2227023 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 24 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks REACH Status: Vendor Undefined HTSUS: 8538.90.8180 Other Part Number: A120615, -2227023-1-CSI, -2227023-1-SI

Manufacturer: TE Connectivity
Win Source Part Number: 845007-2227023-1
Features: Position Connector
Package: Tray
Family Name: 2227023
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 24
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: Vendor Undefined
HTSUS: 8538.90.8180
Other Part Number: A120615, -2227023-1-CSI, -2227023-1-SI

Buy Now Datasheet
Pluggable Connector Assemblies - A120615-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A120615-ND
Pluggable Connector Assemblies A120615-ND
1 Position SFP Cage Connector Press-Fit Through Hole, Right Angle

1 Position SFP Cage Connector Press-Fit Through Hole, Right Angle

Buy Now Datasheet
Pluggable Connectors - 2227023-1 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
2227023-1
Pluggable Connectors 2227023-1
CONN SFP CAGE 1POS PRESS-FIT R/A

CONN SFP CAGE 1POS PRESS-FIT R/A

Supplier's Site Datasheet
Pluggable Connector Assemblies - 2227023-1 - ODG (Origin Data Global)
Shenzhen, China
Pluggable Connector Assemblies
2227023-1
Pluggable Connector Assemblies 2227023-1
CONN SFP CAGE 1POS PRESS-FIT R/A

CONN SFP CAGE 1POS PRESS-FIT R/A

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Win Source Electronics DigiKey Lingto Electronic Limited ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 2227023-1 2227023-1 845007-2227023-1 A120615-ND 2227023-1 2227023-1
Product Name High Speed Pluggable IO Connectors & Cages I/O Connectors Pluggable Connectors - 2227023-1 Pluggable Connector Assemblies Pluggable Connectors Pluggable Connector Assemblies
Termination Through Hole - Press-Fit Press-Fit
Gender Male / Plug
Connector Type SFP
Unlock Full Specs
to access all available technical data