TE Connectivity Backplane Connectors 2226808-2

Description
COVER, MULTIGIG DAUGHTERCARD, 3U
Request a Quote Datasheet
Description
COVER, MULTIGIG DAUGHTERCARD, 3U
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 2226808-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
2226808-2
Backplane Connectors 2226808-2
COVER, MULTIGIG DAUGHTERCARD, 3U

COVER, MULTIGIG DAUGHTERCARD, 3U

Buy Now
Swedesboro, NJ, United States
Backplane Connectors
2226808-2
Backplane Connectors 2226808-2
Backplane Connectors

Backplane Connectors

Buy Now
Backplane Connector Accessories - 2226808-2-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Accessories
2226808-2-ND
Backplane Connector Accessories 2226808-2-ND
COVER, MULTIGIG DAUGHTERCARD, 3U

COVER, MULTIGIG DAUGHTERCARD, 3U

Buy Now Datasheet
Cover, Multigig Daughtercard, 3U Te Connectivity - 33AK0315 - Newark, An Avnet Company
Chicago, IL, United States
Cover, Multigig Daughtercard, 3U Te Connectivity
33AK0315
Cover, Multigig Daughtercard, 3U Te Connectivity 33AK0315
COVER, MULTIGIG DAUGHTERCARD, 3U

COVER, MULTIGIG DAUGHTERCARD, 3U

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2226808-2 2226808-2-ND 33AK0315
Product Name Backplane Connectors Backplane Connector Accessories Cover, Multigig Daughtercard, 3U Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 202C26 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
Hermetic Bulkhead Connector - 26064 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Mating Connector/Plugs - DP-4S-1 - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 30 AWG
View Details
Coaxial Adapters - X200C8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details