TE Connectivity Connector Backshells 2-2198617-5

Description
Body Features Cable Exit Angle : 180° Primary Product Material : ABS Primary Product Plating Material : Nickel Configuration Features Number of Positions : 25 Dimensions Compatible Insulation Diameter Range : 4 - 13 MM  [.197 - .433 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Thread Size : 4-40 Operation/Applicatio n Compatible With Connector Shell Size : 3 Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector Backshell Product Style : Shielded Connector Backshell Product Type : Backshell
Request a Quote Datasheet
Description
Body Features Cable Exit Angle : 180° Primary Product Material : ABS Primary Product Plating Material : Nickel Configuration Features Number of Positions : 25 Dimensions Compatible Insulation Diameter Range : 4 - 13 MM  [.197 - .433 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Thread Size : 4-40 Operation/Applicatio n Compatible With Connector Shell Size : 3 Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector Backshell Product Style : Shielded Connector Backshell Product Type : Backshell
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - 2-2198617-5 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
2-2198617-5
Connector Backshells 2-2198617-5
Body Features Cable Exit Angle : 180° Primary Product Material : ABS Primary Product Plating Material : Nickel Configuration Features Number of Positions : 25 Dimensions Compatible Insulation Diameter Range : 4 - 13 MM  [.197 - .433 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Thread Size : 4-40 Operation/Applicatio n Compatible With Connector Shell Size : 3 Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector Backshell Product Style : Shielded Connector Backshell Product Type : Backshell

Body Features


  • Cable Exit Angle : 180°
  • Primary Product Material : ABS
  • Primary Product Plating Material : Nickel

Configuration Features


  • Number of Positions : 25

Dimensions


  • Compatible Insulation Diameter Range : 4 - 13 MM  [.197 - .433 INCH ]

Housing Features


  • Body Orientation : Straight
  • Compatible With Connector Shape : D-Shaped

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Thread Size : 4-40

Operation/Application


  • Compatible With Connector Shell Size : 3

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 100

Product Type Features


  • Connector Backshell Product Style : Shielded
  • Connector Backshell Product Type : Backshell
Buy Now
D-Sub Connectors - 2-2198617-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
2-2198617-5
D-Sub Connectors 2-2198617-5
Ni Plated Plastic Backshell, 25 Way, Str

Ni Plated Plastic Backshell, 25 Way, Str

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
2-2198617-5
D-Sub Connectors 2-2198617-5
DSUB BACKSHELL/RESALE

DSUB BACKSHELL/RESALE

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
2-2198617-5
D-Sub Connectors 2-2198617-5
D-Sub Connectors

D-Sub Connectors

Buy Now
Singapore, Singapore
Electronic Connector
363-2-2198617-5
Electronic Connector 363-2-2198617-5
TE CONNECTIVITY / AMP 2-2198617-5 D SUB SHIELDED BACKSHELL, DB, ABS Product overview: 2-2198617-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector - Housings, Hoods, Bases. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 363-2-2198617-5 can be used for catalog matching and distributor lookup.

TE CONNECTIVITY / AMP 2-2198617-5 D SUB SHIELDED BACKSHELL, DB, ABS Product overview: 2-2198617-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector - Housings, Hoods, Bases. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 363-2-2198617-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
D-Sub, D-Shaped Connector Backshells, Hoods - A106195-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Backshells, Hoods
A106195-ND
D-Sub, D-Shaped Connector Backshells, Hoods A106195-ND
25 Position Two Piece Backshell Connector Silver 180° Shielded

25 Position Two Piece Backshell Connector Silver 180° Shielded

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2-2198617-5 2-2198617-5 363-2-2198617-5 A106195-ND
Product Name Connector Backshells D-Sub Connectors Electronic Connector D-Sub, D-Shaped Connector Backshells, Hoods
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connectors - 1-1532020-7 - Powell Electronics, Inc.
Specs
Connector Type D-Sub Connector
View Details
Coax Connectors - 1-1589072-6 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Termination Solder
View Details
3 suppliers