TE Connectivity High Speed Pluggable IO Connectors & Cages 2-2170769-3

Description
Body Features Heat Sink Finish : Anodized Black Heat Sink Height (INCH) : .531 Heat Sink Height Class : Networking Heat Sink Style : Pin Configuration Features Number of Ports : 3 Number of Rear EONs per Port Column : 1 Port Matrix Configuration : 1 x 3 Contact Features PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 28 Housing Features Cage Material : Nickel Silver Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Pluggable I/O Applications : SFP+ Stacked Belly-to-Belly Other EMI Containment Feature Type : Elastomeric Gasket Included Lightpipe : Yes Packaging Features Packaging Method : Box & Tray Product Type Features Cage Type : Ganged Pluggable Form Factor : QSFP28/56 Pluggable I/O Product Type : Cage Assembly Sealable : No Thermal Accessory Type Included : Heat Sink Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.05 MM  [.081 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Heat Sink Finish : Anodized Black Heat Sink Height (INCH) : .531 Heat Sink Height Class : Networking Heat Sink Style : Pin Configuration Features Number of Ports : 3 Number of Rear EONs per Port Column : 1 Port Matrix Configuration : 1 x 3 Contact Features PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 28 Housing Features Cage Material : Nickel Silver Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Pluggable I/O Applications : SFP+ Stacked Belly-to-Belly Other EMI Containment Feature Type : Elastomeric Gasket Included Lightpipe : Yes Packaging Features Packaging Method : Box & Tray Product Type Features Cage Type : Ganged Pluggable Form Factor : QSFP28/56 Pluggable I/O Product Type : Cage Assembly Sealable : No Thermal Accessory Type Included : Heat Sink Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.05 MM  [.081 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Pluggable IO Connectors & Cages - 2-2170769-3 - TE Connectivity
Berwyn, PA, United States
High Speed Pluggable IO Connectors & Cages
2-2170769-3
High Speed Pluggable IO Connectors & Cages 2-2170769-3
Body Features Heat Sink Finish : Anodized Black Heat Sink Height (INCH) : .531 Heat Sink Height Class : Networking Heat Sink Style : Pin Configuration Features Number of Ports : 3 Number of Rear EONs per Port Column : 1 Port Matrix Configuration : 1 x 3 Contact Features PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 28 Housing Features Cage Material : Nickel Silver Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Pluggable I/O Applications : SFP+ Stacked Belly-to-Belly Other EMI Containment Feature Type : Elastomeric Gasket Included Lightpipe : Yes Packaging Features Packaging Method : Box & Tray Product Type Features Cage Type : Ganged Pluggable Form Factor : QSFP28/56 Pluggable I/O Product Type : Cage Assembly Sealable : No Thermal Accessory Type Included : Heat Sink Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.05 MM  [.081 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Heat Sink Finish : Anodized Black
  • Heat Sink Height (INCH) : .531
  • Heat Sink Height Class : Networking
  • Heat Sink Style : Pin

Configuration Features


  • Number of Ports : 3
  • Number of Rear EONs per Port Column : 1
  • Port Matrix Configuration : 1 x 3

Contact Features


  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]

Electrical Characteristics


  • Data Rate (Max) (GBS) : 28

Housing Features


  • Cage Material : Nickel Silver

Industry Standards


  • UL Flammability Rating : UL 94V-0

Operation/Application


  • Circuit Application : Signal
  • Pluggable I/O Applications : SFP+ Stacked Belly-to-Belly

Other


  • EMI Containment Feature Type : Elastomeric Gasket
  • Included Lightpipe : Yes

Packaging Features


  • Packaging Method : Box & Tray

Product Type Features


  • Cage Type : Ganged
  • Pluggable Form Factor : QSFP28/56
  • Pluggable I/O Product Type : Cage Assembly
  • Sealable : No
  • Thermal Accessory Type Included : Heat Sink

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit
  • Termination Post & Tail Length : 2.05 MM  [.081 INCH ]

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
I/O Connectors - 2-2170769-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
2-2170769-3
I/O Connectors 2-2170769-3
CAGE ASSY, QSFP28, 1X3, GASKET, HS, LP

CAGE ASSY, QSFP28, 1X3, GASKET, HS, LP

Buy Now
Pluggable Connector Assemblies - 2-2170769-3-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
2-2170769-3-ND
Pluggable Connector Assemblies 2-2170769-3-ND
Position QSFP28 Cage, Ganged (1 x 3) with Heat Sink Connector Press-Fit Through Hole, Right Angle

Position QSFP28 Cage, Ganged (1 x 3) with Heat Sink Connector Press-Fit Through Hole, Right Angle

Buy Now Datasheet
Pluggable Connectors - 2-2170769-3 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
2-2170769-3
Pluggable Connectors 2-2170769-3
CONN QSFP28 CAGE 1X3 W/HSINK R/A

CONN QSFP28 CAGE 1X3 W/HSINK R/A

Supplier's Site Datasheet
Cage Assy, Qsfp28, 1X3, Gasket, Hs, Lp Amp - Te Connectivity - 77AC2707 - Newark, An Avnet Company
Chicago, IL, United States
Cage Assy, Qsfp28, 1X3, Gasket, Hs, Lp Amp - Te Connectivity
77AC2707
Cage Assy, Qsfp28, 1X3, Gasket, Hs, Lp Amp - Te Connectivity 77AC2707
CAGE ASSY, QSFP28, 1X3, GASKET, HS, LP

CAGE ASSY, QSFP28, 1X3, GASKET, HS, LP

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 2-2170769-3 2-2170769-3 2-2170769-3-ND 2-2170769-3 77AC2707
Product Name High Speed Pluggable IO Connectors & Cages I/O Connectors Pluggable Connector Assemblies Pluggable Connectors Cage Assy, Qsfp28, 1X3, Gasket, Hs, Lp Amp - Te Connectivity
Termination Through Hole - Press-Fit
Unlock Full Specs
to access all available technical data