Board Connector, 6 Pos, 1 Row, Male, Straight, 2.54mm Pitch, Solder Product overview: 22-23-2061 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-22-23-2061 can be used for catalog matching and distributor lookup.
Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1035833-22-23-2061
Packaging: Bulk
Number of Positions: 6
Pitch: 2.54 mm
Color: White
Number of Rows: 1
Termination: Through Hole
Contact Material: Brass
Voltage Rating: 250 V
Current Rating: 4 A
Number of Contacts: 6
Gender: Male
Length: 31.7 mm
Housing Material: Nylon
Approvals: CSA, UL
Number of Circuits: 6
Orientation: Vertical
Contact Plating: Tin
Housing Color: Orange
Contact Resistance: 10 mΩ
Height: 10.91 mm
Number of Pins: 6
Categories: Circular Connectors - Housings
Insulation Resistance: 500 GΩ
Alternative Parts (Cross-Reference): 22-23-2051; 22-05-3061; 22-23-2071; 826936-6; 826926-5; 826949-50022232061; 022232061; 22-23-2061.; 22232061; A-6373-06A222;
Country of Origin: US
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 75 °C
Depth: 9.02 mm
Lead Free: Yes
Mount: Cable, Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Max Voltage Rating (AC): 600 V
Voltage Rating (DC): 250 V
REACH SVHC: Unknown
Lead Pitch: 2.54 mm
Flammability Rating: UL94 V-0
Max Current Rating: 7 A
Glow Wire Compliant: Non-compliant
Connector
CONNECTOR, HEADER, 6POS, 1ROW, 2.54MM; Connector Systems:Signal, Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Straight; Product Range:KK 254 6373 Series RoHS Compliant: Yes
.100inch STRAIGHT HEADER;6 CIRCUITS white
| RS Components, Ltd. | RS Components, Ltd. | Heilind Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Powell Electronics, Inc. | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | RF and Microwave Connectors | Electrical Connectors |
| Product Number | 6795593 | 6795593P | 22-23-2061 | 316-22-23-2061 | 1035833-22-23-2061 | 22-23-2061 | 27C1933 | 70190590 |
| Product Name | PCB Headers | PCB Headers | Connectors | Electronic Connector | Circular Connectors - Circular Connectors - Housings - 22-23-2061 | Connector, Header, 6Pos, 1Row, 2.54Mm; Connector Systems Molex | .100inch STRAIGHT HEADER;6 CIRCUITS white | |
| Connector Type | Wire to Board Connector | Circular / Cylindrical Connectors | Wire to Board Connector | |||||
| Geometry | Straight; Straight | Straight | Straight | |||||
| Termination | Solder | Solder | Through Hole | Thru-Hole | ||||
| Mounting | Through hole | Cable, Through Hole |