Connector
8 Pos 1 Row Male Header, 2.54mm Pitch, Solder, 5A, 250V Product overview: 22-23-2081 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-22-23-2081 can be used for catalog matching and distributor lookup.
.100 STRAIGHT HEADER;8 CIRCUITS
CONNECTOR, HEADER, 8POS, 1ROW, 2.54MM; Connector Systems:Signal, Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole Straight; Product Range:KK 254 6373 Series RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Heilind Electronics, Inc. | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 6795606 | 6795606P | 22-23-2081 | 316-22-23-2081 | 22-23-2081 | 70190703 | 01C7592 |
| Product Name | PCB Headers | PCB Headers | 5A 250V Electronic Connector | Connectors | .100 STRAIGHT HEADER;8 CIRCUITS | Connector, Header, 8Pos, 1Row, 2.54Mm; Connector Systems Molex | |
| Connector Type | Wire to Board Connector | Wire to Board Connector | |||||
| Geometry | Straight; Straight | Straight | Straight | ||||
| Termination | Solder | Solder | Thru-Hole | ||||
| Mounting | Through hole |