TE Connectivity Rack & Panel Connectors 2221548-1

Description
Configuration Features Number of Inserts : 3 Number of Positions : 220 Contact Features Contact Current Rating (Max) (AMP) : 7.5 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Panel Mount Feature Type : Clinch Nut Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Kit Connector Shape : Rectangular Connector System : Wire-to-Panel Rack & Panel Connector Shell Size : 2 Sealable : No Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Inserts : 3 Number of Positions : 220 Contact Features Contact Current Rating (Max) (AMP) : 7.5 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Panel Mount Feature Type : Clinch Nut Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Kit Connector Shape : Rectangular Connector System : Wire-to-Panel Rack & Panel Connector Shell Size : 2 Sealable : No Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack & Panel Connectors - 2221548-1 - TE Connectivity
Berwyn, PA, United States
Rack & Panel Connectors
2221548-1
Rack & Panel Connectors 2221548-1
Configuration Features Number of Inserts : 3 Number of Positions : 220 Contact Features Contact Current Rating (Max) (AMP) : 7.5 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Panel Mount Feature Type : Clinch Nut Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Kit Connector Shape : Rectangular Connector System : Wire-to-Panel Rack & Panel Connector Shell Size : 2 Sealable : No Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Configuration Features


  • Number of Inserts : 3
  • Number of Positions : 220

Contact Features


  • Contact Current Rating (Max) (AMP) : 7.5

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Panel Mount Feature Type : Clinch Nut

Operation/Application


  • Circuit Application : Power

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Connector Kit
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Panel
  • Rack & Panel Connector Shell Size : 2
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now Datasheet
ARINC Connector - 2221548-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
ARINC Connector
2221548-1
ARINC Connector 2221548-1
ARINC 600, Plug Assy, Sz2, 60/60/100

ARINC 600, Plug Assy, Sz2, 60/60/100

Buy Now
Swedesboro, NJ, United States
ARINC Connector
2221548-1
ARINC Connector 2221548-1
ARINC

ARINC

Buy Now
Arinc 600, Plug Assy, Sz2, 60/60/100 Amp - Te Connectivity - 75AC7579 - Newark, An Avnet Company
Chicago, IL, United States
Arinc 600, Plug Assy, Sz2, 60/60/100 Amp - Te Connectivity
75AC7579
Arinc 600, Plug Assy, Sz2, 60/60/100 Amp - Te Connectivity 75AC7579
ARINC 600, Plug Assy, Sz2, 60/60/100

ARINC 600, Plug Assy, Sz2, 60/60/100

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2221548-1 2221548-1 2221548-1 75AC7579
Product Name Rack & Panel Connectors ARINC Connector ARINC Connector Arinc 600, Plug Assy, Sz2, 60/60/100 Amp - Te Connectivity
Mounting Free-Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products