TE Connectivity Rack & Panel Connectors 2226413-1

Description
Configuration Features Number of Positions : 16 Contact Features Contact Current Rating (Max) (AMP) : 15 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector Seal Type : Interfacial Seal Connector Shape : Rectangular Connector System : Wire-to-Board Sealable : Yes Usage Conditions Operating Temperature Range : -55 - 175 DEGC  [-67 - 347 DEGF ]
Request a Quote
Description
Configuration Features Number of Positions : 16 Contact Features Contact Current Rating (Max) (AMP) : 15 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector Seal Type : Interfacial Seal Connector Shape : Rectangular Connector System : Wire-to-Board Sealable : Yes Usage Conditions Operating Temperature Range : -55 - 175 DEGC  [-67 - 347 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rack & Panel Connectors - 2226413-1 - TE Connectivity
Berwyn, PA, United States
Rack & Panel Connectors
2226413-1
Rack & Panel Connectors 2226413-1
Configuration Features Number of Positions : 16 Contact Features Contact Current Rating (Max) (AMP) : 15 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector Seal Type : Interfacial Seal Connector Shape : Rectangular Connector System : Wire-to-Board Sealable : Yes Usage Conditions Operating Temperature Range : -55 - 175 DEGC  [-67 - 347 DEGF ]

Configuration Features


  • Number of Positions : 16

Contact Features


  • Contact Current Rating (Max) (AMP) : 15

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Power

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Plug
  • Connector Product Type : Connector Assembly
  • Connector Seal Type : Interfacial Seal
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Board
  • Sealable : Yes

Usage Conditions


  • Operating Temperature Range : -55 - 175 DEGC  [-67 - 347 DEGF ]
Buy Now
I/O Connectors - 2226413-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
2226413-1
I/O Connectors 2226413-1
ASSY SOCKET MODULE, 16-02 PCB RA, STD

ASSY SOCKET MODULE, 16-02 PCB RA, STD

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 2226413-1 2226413-1
Product Name Rack & Panel Connectors I/O Connectors
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Data Bus Connectors - 003507-000 - TE Connectivity
Specs
Termination Solder
View Details
2 suppliers
Headers, Male Pins - A28532-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
Wire-Board Conn, Header, 30Pos, 0.05In; Approval Bodies Amp - Te Connectivity - 91B7064 - Newark, An Avnet Company
Specs
Connector Type Wire to Board Connector
Mounting PCB Straight Thru Hole
View Details