Connector
CONNECTOR, HEADER, 9POS, 1ROW, 2.54MM; Connector Systems:Signal, Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:9Contacts; Contact Termination Type:Through Hole Straight; Product Range:KK 254 6373 Series RoHS Compliant: Yes
.100 KK Header; Vertical; Friction Lock; 9 Circuit
| Heilind Electronics, Inc. | Powell Electronics, Inc. | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | RF and Microwave Connectors | Electrical Connectors |
| Product Number | 22-23-2091 | 22-23-2091 | 56H0450 | 70191012 |
| Product Name | Connectors Power | Connector, Header, 9Pos, 1Row, 2.54Mm; Connector Systems Molex | .100 KK Header; Vertical; Friction Lock; 9 Circuit | |
| Geometry | Straight |