TE Connectivity ARINC Inserts 2226455-1

Description
SOCKET INSERT, 16-02 CABLE APPLI
Request a Quote Datasheet
Description
SOCKET INSERT, 16-02 CABLE APPLI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ARINC Inserts - 2226455-1-ND - DigiKey
Thief River Falls, MN, United States
ARINC Inserts
2226455-1-ND
ARINC Inserts 2226455-1-ND
SOCKET INSERT, 16-02 CABLE APPLI

SOCKET INSERT, 16-02 CABLE APPLI

Buy Now Datasheet
Swedesboro, NJ, United States
I/O Connectors
2226455-1
I/O Connectors 2226455-1
I/O Connectors

I/O Connectors

Buy Now
 - Deutsch 2226455-1 - PEI-Genesis
Philadelphia, PA, United States
DMC-M 15A SKT INSERT LC

DMC-M 15A SKT INSERT LC

Buy Now
Rectangular Contact, Rcpt, 16Pos; Product Range Te Connectivity - 74AH3228 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Contact, Rcpt, 16Pos; Product Range Te Connectivity
74AH3228
Rectangular Contact, Rcpt, 16Pos; Product Range Te Connectivity 74AH3228
RECTANGULAR CONTACT, RCPT, 16POS; Product Range:-; No. of Positions:16Position s; No. of Rows:-; Gender:Receptacle; Insert Type:Power; Rectangular Shell Size:-; For Use With:Standard Rectangular Power Housing Connectors RoHS Compliant: Yes

RECTANGULAR CONTACT, RCPT, 16POS; Product Range:-; No. of Positions:16Positions; No. of Rows:-; Gender:Receptacle; Insert Type:Power; Rectangular Shell Size:-; For Use With:Standard Rectangular Power Housing Connectors RoHS Compliant: Yes

Supplier's Site Datasheet
Insert Module, Rcpt, 16Way Rohs Compliant Te Connectivity - 70AH7375 - Newark, An Avnet Company
Chicago, IL, United States
Insert Module, Rcpt, 16Way Rohs Compliant Te Connectivity
70AH7375
Insert Module, Rcpt, 16Way Rohs Compliant Te Connectivity 70AH7375
INSERT MODULE, RCPT, 16WAY ROHS COMPLIANT: YES

INSERT MODULE, RCPT, 16WAY ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2226455-1-ND 2226455-1 Deutsch 2226455-1 74AH3228 70AH7375
Product Name ARINC Inserts I/O Connectors Rectangular Contact, Rcpt, 16Pos; Product Range Te Connectivity Insert Module, Rcpt, 16Way Rohs Compliant Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Sided Mini Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Powerpole ® 15-45 Blindmate Pak Connector Hardware Bag Receptacle Side - 110G51 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
KVPX Series: Rugged High speed, VITA Backplane Connector System -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details