Board Connector, 7 Contact(s), 1 Row(s), Male, Straight, 0.1 inch Pitch, Solder Terminal, Friction Lock, White Insulator, Receptacle, LEAD FREE Product overview: 22-23-2071 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-22-23-2071 can be used for catalog matching and distributor lookup.
Connector
CONNECTOR, HEADER, 7POS, 1ROW, 2.54MM; Connector Systems:Signal, Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:7Contacts; Contact Termination Type:Through Hole Straight; Product Range:KK 254 6373 Series RoHS Compliant: Yes
KK 100 HDR FRLK VERT 07 CKT TIN ROHS COMPLIANT: YES
.100 STRAIGHT HEADER; 7 Circuit
| RS Components, Ltd. | RS Components, Ltd. | Heilind Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | RF and Microwave Connectors | Electrical Connectors |
| Product Number | 6795603 | 6795603P | 22-23-2071 | 2027-22-23-2071 | 22-23-2071 | 56H0445 | 70190936 |
| Product Name | PCB Headers | PCB Headers | Connectors | Electronic Connector | Connector, Header, 7Pos, 1Row, 2.54Mm; Connector Systems Molex | .100 STRAIGHT HEADER; 7 Circuit | |
| Connector Type | Wire to Board Connector | ||||||
| Geometry | Straight; Straight | Straight | Straight | ||||
| Termination | Solder | Thru-Hole |