Powell Electronics, Inc. Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
50
70
80
90
100
110
120
128
129
130
131
132
133
134
135
136
137
138
139
140
150
160
170
180
190
200
250
300
350
400
450
500
1000
1500
2000
2500
3000
3500
5000
5409
| Product Name | Notes |
|---|---|
| 1X1 R/A ASSY, MINI SAS HD INTERNAL | |
| 1X1 VERT ASSY, MINI SAS HD INTERNAL | |
| 1X2 R/A ASSY, MINI SAS HD INTERNAL | |
| 1X2 VERT ASSY, MINI SAS HD INTERNAL | |
| 1x4 Cage Assy Bhnd Bzl QSFP28 | |
| 1x4 Cage Assy, Bhnd Bezel, QSFP28 | |
| 1X4 R/A ASSY, MINI SAS HD INTERNAL | |
| 1X4 VERT ASSY, MINI SAS HD INTERNAL | |
| 2 mm pitch, 2 row female connector, 10 c | |
| 2 mm pitch, 2 row female connector, 10 s | |
| 2 mm pitch, 2 row female connector, 12 c | |
| 2 mm pitch, 2 row female connector, 12 s | |
| 2 mm pitch, 2 row female connector, 14 c | |
| 2 mm pitch, 2 row female connector, 14 | |
| 2 mm pitch, 2 row female connector, 20 c | |
| 2 mm pitch, 2 row female connector, 20 s | |
| 2 mm pitch, 2 row female connector, 26 c | |
| 2 mm pitch, 2 row female connector, 26 s | |
| 2 mm pitch, 2 row female connector, 28 c | |
| 2 mm pitch, 2 row female connector, 28 s | |
| 2 mm pitch, 2 row female connector, 34 c | |
| 2 mm pitch, 2 row female connector, 34 s | |
| 2 mm pitch, 2 row female connector, 4 cr | |
| 2 mm pitch, 2 row female connector, 4 st | |
| 2 mm pitch, 2 row female connector, 50 c | |
| 2 mm pitch, 2 row female connector, 50 s | |
| 2 mm pitch, 2 row female connector, 6 cr | |
| 2 mm pitch, 2 row female connector, 6 st | |
| 2 mm pitch, 2 row female connector, 8 cr | |
| 2 mm pitch, 2 row female connector, 8 st | |
| 220 series Female connector | |
| 22P FH PLUG VAL-U-LOK FH GWT/V0 | |
| 2X12 ZSFP+ CONNECTOR ASSEMBLY | |
| CAGE ASSEMBLY, SFP, .071 TAIL | |
| CAGE ASSEMBLY, SFP, .140 SOLDE | |
| CAGE ASSY, PRESS FIT, SFP | |
| CFP HW Kit, w/FtB HS, 19 fin, 10.3mm | |
| CMM 220 Female connector | |
| CMM 220 series Female connector with bac | |
| CMM220 Series Connector - F on cables A | |
| Connector CMM220 F on cables 03 cav. M16 | |
| Connector CMM220 F on cables AWG22 06 pt | |
| Connector CMM220 F on cables AWG22 08 pt | |
| Connector CMM220 F on cables AWG22 10 pt | |
| Connector CMM220 F on cables AWG22 26 pt | |
| Connector CMM220 F on cables AWG24-28 04 | |
| Connector CMM220 F on cables AWG24-28 06 | |
| Connector CMM220 F on cables AWG24-28 08 | |
| Connector CMM220 F on cables AWG24-28 12 | |
| Connector CMM220 F on cables AWG24-28 16 | |
| Connector CMM220 F on cables AWG24-28 20 | |
| Connector CMM220 F on cables AWG24-28 24 | |
| Connector CMM220 F on cables AWG24-28 30 | |
| Connector CMM220 F straight on PCB 10 pt | |
| Connector | |
| Connectors | |
| DWDM Cage Assembly, 11 PF | |
| F-Type Jack to F-Type Plug | |
| HEAT SINK CLIP, QSFP28 | |
| I/O Connectors | |
| IMP100,S,H,V3P6C,LG, OEW46,SL | |
| M8 angled scket to M8 strght plug 2 LED | |
| MICROQSFP 2X1 CAGE ASSY EMI GASKET, 2LP | |
| MICROQSFP 2X1 CAGE ASSY EMI SPRING, 2LP | |
| Modular Connectors / Ethernet Connectors | |
| press fit cage assy, single with lp | |
| PUSH-PUSH MICRO SIM CONNECTOR SMT-2 TYPE | |
| QSFP28 1x4 Assembly | |
| RF | |
| RITS CONN. PLUG ASSY 4P BLUE TIN | |
| RITS CONN. SOCKET ASSY 3P BLUE TIN | |
| RITS CONN. SOCKET ASSY 4P BLUE TIN | |
| RITS CONN. SOCKET ASSY 6P BLUE TIN | |
| RITS CONN. SOCKET ASSY 8P BLUE TIN | |
| SFP SINGLE PORT CAGES | |
| SFP+ 1x2 Cage Assembly, Light | |
| Unspecified Connectors | |
| ZQSFP+ STACKED REC ASSEMBLY 2X1,4LP L UP | |
| zQSFP+ STACKED RECEPTACLE ASSEMBLY 2X1 | |
| zQSFP+ STACKED RECEPTACLE ASSEMBLY 2X2 | |
| zQSFP+ STACKED RECEPTACLE ASSEMBLY 2X3 | |
| ZQSFP+ STACKED, 2X1, THRU BEZEL W SPRING | |
| zSFP+ 1x2 Cage Assy, Press-Fit, LP | |
| zSFP+ 1x2 Cage Assy, Press-Fit | |
| zSFP+ 1x4 Cage Assembly, Press-Fit | |
| zSFP+ 1x4 Cage Assy, Press-Fit, LP | |
| zSFP+ 1x6 Cage Assembly, Press-Fit | |
| ZSFP+ STACKED 2X12 RCPT ASSY, EMI SPRING |
| << Prev | Next >> |