TE Connectivity Backplane Fiber Optics 2226880-1

Description
Body Features Primary Product Material : Aluminum Configuration Features Number of MT Ferrule Cavities : 1 Product Type Features Fiber Optic Connector Type : VITA 66.4 Fiber Optic Product Type : Motherboard Kit Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Aluminum Configuration Features Number of MT Ferrule Cavities : 1 Product Type Features Fiber Optic Connector Type : VITA 66.4 Fiber Optic Product Type : Motherboard Kit Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Fiber Optics - 2226880-1 - TE Connectivity
Berwyn, PA, United States
Backplane Fiber Optics
2226880-1
Backplane Fiber Optics 2226880-1
Body Features Primary Product Material : Aluminum Configuration Features Number of MT Ferrule Cavities : 1 Product Type Features Fiber Optic Connector Type : VITA 66.4 Fiber Optic Product Type : Motherboard Kit Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Primary Product Material : Aluminum

Configuration Features


  • Number of MT Ferrule Cavities : 1

Product Type Features


  • Fiber Optic Connector Type : VITA 66.4
  • Fiber Optic Product Type : Motherboard Kit

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Fiber Optic Connector Accessories - A121980-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Connector Accessories
A121980-ND
Fiber Optic Connector Accessories A121980-ND
Connector Housing Carrier For Multi-Mode MT Ferrules

Connector Housing Carrier For Multi-Mode MT Ferrules

Buy Now Datasheet
Backplane Connectors - 2226880-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
2226880-1
Backplane Connectors 2226880-1
CONNECTOR KIT, RCPT, BACKPLANE, MT,V66.4

CONNECTOR KIT, RCPT, BACKPLANE, MT,V66.4

Buy Now
Connector Kit, Rcpt, Backplane, Mt,v66.4 Te Connectivity - 66Y9100 - Newark, An Avnet Company
Chicago, IL, United States
Connector Kit, Rcpt, Backplane, Mt,v66.4 Te Connectivity
66Y9100
Connector Kit, Rcpt, Backplane, Mt,v66.4 Te Connectivity 66Y9100
CONNECTOR KIT, RCPT, BACKPLANE, MT,V66.4

CONNECTOR KIT, RCPT, BACKPLANE, MT,V66.4

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2226880-1 A121980-ND 2226880-1 66Y9100
Product Name Backplane Fiber Optics Fiber Optic Connector Accessories Backplane Connectors Connector Kit, Rcpt, Backplane, Mt,v66.4 Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-006-1157-12A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
RF Adapters - In Series - 033-0001-0001 - VAST STOCK CO., LIMITED
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
2 suppliers