TE Connectivity Rack & Panel Connectors 2221424-1

Description
Body Features Connector & Keying Code : 130 Shell Plating Material : Electroless Nickel Configuration Features Release Style : Front Contact Features Contact Arrangement Code (Module A) : 11Q11 Contact Arrangement Code (Module B) : 11Q11 Contact Arrangement Code (Module C) : 6Q6 Contact Arrangement Code (Module D) : 150 Contact Arrangement Code (Module E) : 150 Contact Arrangement Code (Module F) : 59 Mechanical Attachment Clinch Nut Quantity : 24 Clinch Nut Size : 6-32 Connector Mounting Type : Board Mount Panel Mount Feature Type : Clinch Nut Product Type Features Connector Product Type : Connector Kit Rack & Panel Connector Shell Size : 3 Sealable : No
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : 130 Shell Plating Material : Electroless Nickel Configuration Features Release Style : Front Contact Features Contact Arrangement Code (Module A) : 11Q11 Contact Arrangement Code (Module B) : 11Q11 Contact Arrangement Code (Module C) : 6Q6 Contact Arrangement Code (Module D) : 150 Contact Arrangement Code (Module E) : 150 Contact Arrangement Code (Module F) : 59 Mechanical Attachment Clinch Nut Quantity : 24 Clinch Nut Size : 6-32 Connector Mounting Type : Board Mount Panel Mount Feature Type : Clinch Nut Product Type Features Connector Product Type : Connector Kit Rack & Panel Connector Shell Size : 3 Sealable : No
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack & Panel Connectors - 2221424-1 - TE Connectivity
Berwyn, PA, United States
Rack & Panel Connectors
2221424-1
Rack & Panel Connectors 2221424-1
Body Features Connector & Keying Code : 130 Shell Plating Material : Electroless Nickel Configuration Features Release Style : Front Contact Features Contact Arrangement Code (Module A) : 11Q11 Contact Arrangement Code (Module B) : 11Q11 Contact Arrangement Code (Module C) : 6Q6 Contact Arrangement Code (Module D) : 150 Contact Arrangement Code (Module E) : 150 Contact Arrangement Code (Module F) : 59 Mechanical Attachment Clinch Nut Quantity : 24 Clinch Nut Size : 6-32 Connector Mounting Type : Board Mount Panel Mount Feature Type : Clinch Nut Product Type Features Connector Product Type : Connector Kit Rack & Panel Connector Shell Size : 3 Sealable : No

Body Features


  • Connector & Keying Code : 130
  • Shell Plating Material : Electroless Nickel

Configuration Features


  • Release Style : Front

Contact Features


  • Contact Arrangement Code (Module A) : 11Q11
  • Contact Arrangement Code (Module B) : 11Q11
  • Contact Arrangement Code (Module C) : 6Q6
  • Contact Arrangement Code (Module D) : 150
  • Contact Arrangement Code (Module E) : 150
  • Contact Arrangement Code (Module F) : 59

Mechanical Attachment


  • Clinch Nut Quantity : 24
  • Clinch Nut Size : 6-32
  • Connector Mounting Type : Board Mount
  • Panel Mount Feature Type : Clinch Nut

Product Type Features


  • Connector Product Type : Connector Kit
  • Rack & Panel Connector Shell Size : 3
  • Sealable : No
Buy Now Datasheet
ARINC Connector - 2221424-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
ARINC Connector
2221424-1
ARINC Connector 2221424-1
SZ3 Rec,150/150/59/11Q11 /11Q11/6Q6,NG

SZ3 Rec,150/150/59/11Q11/11Q11/6Q6,NG

Buy Now
Sz3 Rec,150/150/59/11Q11/11Q11/6Q6,ng Amp - Te Connectivity - 98X8750 - Newark, An Avnet Company
Chicago, IL, United States
Sz3 Rec,150/150/59/11Q11/11Q11/6Q6,ng Amp - Te Connectivity
98X8750
Sz3 Rec,150/150/59/11Q11/11Q11/6Q6,ng Amp - Te Connectivity 98X8750
SZ3 Rec,150/150/59/11Q11 /11Q11/6Q6,NG

SZ3 Rec,150/150/59/11Q11/11Q11/6Q6,NG

Supplier's Site
Backplane Connectors - Specialized - 2221424-1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
2221424-1
Backplane Connectors - Specialized 2221424-1
SZ3 REC,150/150/59/11Q11 /11Q11/6

SZ3 REC,150/150/59/11Q11/11Q11/6

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2221424-1 2221424-1 98X8750 2221424-1
Product Name Rack & Panel Connectors ARINC Connector Sz3 Rec,150/150/59/11Q11/11Q11/6Q6,ng Amp - Te Connectivity Backplane Connectors - Specialized
Mounting Board Mount
Unlock Full Specs
to access all available technical data

Similar Products