TE Connectivity Photovoltaic (Solar Panel) Connector Assemblies 2-2270024-1

Description
Male Coupler Connector Minus 10 ~ 12 AWG
Request a Quote Datasheet
Description
Male Coupler Connector Minus 10 ~ 12 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photovoltaic (Solar Panel) Connector Assemblies - 17-2-2270024-1-ND - DigiKey
Thief River Falls, MN, United States
Photovoltaic (Solar Panel) Connector Assemblies
17-2-2270024-1-ND
Photovoltaic (Solar Panel) Connector Assemblies 17-2-2270024-1-ND
Male Coupler Connector Minus 10 ~ 12 AWG

Male Coupler Connector Minus 10 ~ 12 AWG

Buy Now Datasheet
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now
Connector, Plug, 1Pos, Cable; Product Range Te Connectivity - 18AH0101 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Plug, 1Pos, Cable; Product Range Te Connectivity
18AH0101
Connector, Plug, 1Pos, Cable; Product Range Te Connectivity 18AH0101
CONNECTOR, PLUG, 1POS, CABLE; Product Range:SOLARLOK PV4-S Series; No. of Contacts:1Contacts; Gender:Plug; Pitch Spacing:-; Contact Termination Type:Crimp; No. of Rows:-; Connector Mounting:Cable Mount; Contact Plating:Tin Plated RoHS Compliant: Yes

CONNECTOR, PLUG, 1POS, CABLE; Product Range:SOLARLOK PV4-S Series; No. of Contacts:1Contacts; Gender:Plug; Pitch Spacing:-; Contact Termination Type:Crimp; No. of Rows:-; Connector Mounting:Cable Mount; Contact Plating:Tin Plated RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 17-2-2270024-1-ND 2-2270024-1 18AH0101
Product Name Photovoltaic (Solar Panel) Connector Assemblies Connector, Plug, 1Pos, Cable; Product Range Te Connectivity
Coupling / Adapter Coupling / Adapter
Unlock Full Specs
to access all available technical data

Similar Products