TE Connectivity Connector Hardware, Mounts, Locks & Retainers 2226744-5

Description
Body Features Primary Product Color : Yellow Primary Product Material : Thermoplastic, Copper Alloy Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Keying Kit Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Yellow Primary Product Material : Thermoplastic, Copper Alloy Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Keying Kit Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 2226744-5 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
2226744-5
Connector Hardware, Mounts, Locks & Retainers 2226744-5
Body Features Primary Product Color : Yellow Primary Product Material : Thermoplastic, Copper Alloy Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Keying Kit Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Body Features


  • Primary Product Color : Yellow
  • Primary Product Material : Thermoplastic, Copper Alloy

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector Hardware Accessory Type : Keying Kit
  • Hardware Accessory Function : Guide Hardware

Usage Conditions


  • Operating Temperature (Max) : 150 DEGC  [302 DEGF ]
  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now Datasheet
Specialized Connectors - 17-2226744-5-ND - DigiKey
Thief River Falls, MN, United States
Specialized Connectors
17-2226744-5-ND
Specialized Connectors 17-2226744-5-ND
KIT, PIN, SNAP-LUG, YELLOW, 3/8

KIT, PIN, SNAP-LUG, YELLOW, 3/8

Buy Now Datasheet
Power Connectors - 2226744-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
2226744-5
Power Connectors 2226744-5
KIT, PIN, SNAP-LUG, YELLOW, 3/8 THREAD

KIT, PIN, SNAP-LUG, YELLOW, 3/8 THREAD

Buy Now
Kit, Pin, Snap-Lug, Yellow, 3/8 Thread Te Connectivity - 10AC4894 - Newark, An Avnet Company
Chicago, IL, United States
Kit, Pin, Snap-Lug, Yellow, 3/8 Thread Te Connectivity
10AC4894
Kit, Pin, Snap-Lug, Yellow, 3/8 Thread Te Connectivity 10AC4894
KIT, PIN, SNAP-LUG, YELLOW, 3/8 THREAD

KIT, PIN, SNAP-LUG, YELLOW, 3/8 THREAD

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2226744-5 17-2226744-5-ND 2226744-5 10AC4894
Product Name Connector Hardware, Mounts, Locks & Retainers Specialized Connectors Power Connectors Kit, Pin, Snap-Lug, Yellow, 3/8 Thread Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products