SOCKET CONNECTOR KITS, PV4-S1F*
Solar Connectors / Photovoltaic Connecto
CONNECTOR, RCPT, 1POS, CABLE; Product Range:SOLARLOK PV4-S Series; No. of Contacts:1Contacts; Gender:Receptacle; Pitch Spacing:-; Contact Termination Type:Crimp; No. of Rows:-; Connector Mounting:Cable Mount; Contact Plating:Tin RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 17-2-2270025-1-ND | 2-2270025-1 | 18AH0102 |
| Product Name | Photovoltaic (Solar Panel) Connector Assemblies | Solar Connectors / Photovoltaic Connectors | Connector, Rcpt, 1Pos, Cable; Product Range Te Connectivity |
| Coupling / Adapter | Coupling / Adapter |