TE Connectivity Connector Hardware, Mounts, Locks & Retainers 2226744-6

Description
Body Features Primary Product Color : Blue Primary Product Material : Thermoplastic, Copper Alloy Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Keying Kit Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Blue Primary Product Material : Thermoplastic, Copper Alloy Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Keying Kit Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 2226744-6 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
2226744-6
Connector Hardware, Mounts, Locks & Retainers 2226744-6
Body Features Primary Product Color : Blue Primary Product Material : Thermoplastic, Copper Alloy Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Keying Kit Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Body Features


  • Primary Product Color : Blue
  • Primary Product Material : Thermoplastic, Copper Alloy

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector Hardware Accessory Type : Keying Kit
  • Hardware Accessory Function : Guide Hardware

Usage Conditions


  • Operating Temperature (Max) : 150 DEGC  [302 DEGF ]
  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now Datasheet
Power Connectors - 2226744-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
2226744-6
Power Connectors 2226744-6
KIT, PIN, SNAP-LUG, BLUE, 3/8 THREAD

KIT, PIN, SNAP-LUG, BLUE, 3/8 THREAD

Buy Now
D-Sub Connector Assemblies - 17-2226744-6-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
17-2226744-6-ND
D-Sub Connector Assemblies 17-2226744-6-ND
KIT, PIN, SNAP-LUG, BLUE, 3/8 TH

KIT, PIN, SNAP-LUG, BLUE, 3/8 TH

Buy Now Datasheet
Kit, Pin, Snap-Lug, Blue, 3/8 Thread Te Connectivity - 81AC1928 - Newark, An Avnet Company
Chicago, IL, United States
Kit, Pin, Snap-Lug, Blue, 3/8 Thread Te Connectivity
81AC1928
Kit, Pin, Snap-Lug, Blue, 3/8 Thread Te Connectivity 81AC1928
KIT, PIN, SNAP-LUG, BLUE, 3/8 THREAD

KIT, PIN, SNAP-LUG, BLUE, 3/8 THREAD

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2226744-6 2226744-6 17-2226744-6-ND 81AC1928
Product Name Connector Hardware, Mounts, Locks & Retainers Power Connectors D-Sub Connector Assemblies Kit, Pin, Snap-Lug, Blue, 3/8 Thread Te Connectivity
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-014-1026-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details