2 Pos 1 Row Header, 2.54mm Pitch, 4A, 250V, Solder, TH Product overview: 22-23-2021 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 4A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-22-23-2021 can be used for catalog matching and distributor lookup.
KK 100 HDR FRLK VERT 02 CKT T N
Connector
Manufacturer: Molex, LLC
Win Source Part Number: 052732-22-23-2021
Packaging: Bulk
Number of Positions: 2
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Friction Lock
Material Flammability Rating: UL94 V-0
Applications: Automotive, General Purpose, Medical, Telecommunications
Mounting: Through Hole
Insulation Material: Polyamide (PA), Nylon
Style: Board to Board or Cable
Pitch - Mating: 2.54mm
Contact Finish - Mating: Tin
Contact Finish Thickness - Mating: 100μin (2.54μm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 100μin (2.54μm)
Insulation Color: White
Categories: Connectors, Interconnects
Status: Active
Shrouding: Shrouded - 1 Wall
Contact Length - Post: 0.140" (3.56mm)
Overall Contact Length: 0.560" (14.22mm)
Insulation Height: 0.322" (8.18mm)
Contact Shape: Square
Contact Length - Mating: 0.295" (7.49mm)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Application Field: Used in Signal Processing, Industrial
CONNECTOR, HEADER, 2POS, 1ROW, 2.54MM; Connector Systems:Signal, Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Straight; Product Range:KK 254 6373 Series RoHS Compliant: Yes
PCB Headers, (.100"") Pitch KK® Solid Header, Vertical, with Friction Lock, 2 Circuits, Tin (Sn) Plating
| ERSAELECTRONICS PTE. LTD. | Heilind Electronics, Inc. | Powell Electronics, Inc. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | RF and Microwave Connectors | Electrical Connectors |
| Product Number | 316-22-23-2021 | 22-23-2021 | 22-23-2021 | 052732-22-23-2021 | 6795583P | 6795583 | 25C3832 | 70190606 |
| Product Name | 4A 250V Electronic Connector | Connectors Board to Board, PCB Mt Pin Hders & Recept | Rectangular Connectors - 22-23-2021 | PCB Headers | PCB Headers | Connector, Header, 2Pos, 1Row, 2.54Mm; Connector Systems Molex | .100 inch STRAIGHT HEADER;2 CIRCUITS | |
| Gender | Male / Plug | |||||||
| Termination | Solder | Solder | Solder | Thru-Hole | ||||
| Voltage Rating | 250 volts | 250 volts | ||||||
| Current Rating | 4.0 amps | 4.0 amps |