TE Connectivity D-Shaped Connectors 2221760-4

Description
Body Features Insert Material : Thermoplastic Mating Retention Feature Material : Stainless Steel Primary Product Color : Black Shell Plating Material : Zinc Shield Material : Steel Configuration Features Number of Positions : 37 Contact Features Contact Current Rating (Max) (AMP) : 7.5 Contact Options : Supplied - Uninstalled Contact Size : Size 20 Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Housing Material : Thermoplastic Shell Material : Carbon Steel Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 4 Connector System : Cable-to-Cable Sealable : Yes Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Insert Material : Thermoplastic Mating Retention Feature Material : Stainless Steel Primary Product Color : Black Shell Plating Material : Zinc Shield Material : Steel Configuration Features Number of Positions : 37 Contact Features Contact Current Rating (Max) (AMP) : 7.5 Contact Options : Supplied - Uninstalled Contact Size : Size 20 Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Housing Material : Thermoplastic Shell Material : Carbon Steel Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 4 Connector System : Cable-to-Cable Sealable : Yes Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 2221760-4 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
2221760-4
D-Shaped Connectors 2221760-4
Body Features Insert Material : Thermoplastic Mating Retention Feature Material : Stainless Steel Primary Product Color : Black Shell Plating Material : Zinc Shield Material : Steel Configuration Features Number of Positions : 37 Contact Features Contact Current Rating (Max) (AMP) : 7.5 Contact Options : Supplied - Uninstalled Contact Size : Size 20 Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Housing Material : Thermoplastic Shell Material : Carbon Steel Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 4 Connector System : Cable-to-Cable Sealable : Yes Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Insert Material : Thermoplastic
  • Mating Retention Feature Material : Stainless Steel
  • Primary Product Color : Black
  • Shell Plating Material : Zinc
  • Shield Material : Steel

Configuration Features


  • Number of Positions : 37

Contact Features


  • Contact Current Rating (Max) (AMP) : 7.5
  • Contact Options : Supplied - Uninstalled
  • Contact Size : Size 20

Housing Features


  • Centerline (Pitch) : 2.77 MM  [.109 INCH ]
  • Housing Material : Thermoplastic
  • Shell Material : Carbon Steel

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Retention : Without

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Shell Size : 4
  • Connector System : Cable-to-Cable
  • Sealable : Yes
  • Shell Material Configuration : Full Metal Shell

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now Datasheet
Singapore, Singapore
Electronic Connector
438-2221760-4
Electronic Connector 438-2221760-4
D-Sub Standard Connectors RCPT ASSY, AMPLIMITE SERIES 90,IP67,SZ 4 Product overview: 2221760-4 from TE Connectivity Raychem Cable Protection is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-2221760-4 can be used for catalog matching and distributor lookup.

D-Sub Standard Connectors RCPT ASSY, AMPLIMITE SERIES 90,IP67,SZ 4 Product overview: 2221760-4 from TE Connectivity Raychem Cable Protection is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-2221760-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
D-Sub Connectors
2221760-4
D-Sub Connectors 2221760-4
D-Sub Connectors

D-Sub Connectors

Buy Now
Amplimite Ip67, Sz4, 90, 62 Pos, Rcpt Amp - Te Connectivity - 76AC4926 - Newark, An Avnet Company
Chicago, IL, United States
Amplimite Ip67, Sz4, 90, 62 Pos, Rcpt Amp - Te Connectivity
76AC4926
Amplimite Ip67, Sz4, 90, 62 Pos, Rcpt Amp - Te Connectivity 76AC4926
AMPLIMITE IP67, SZ4, 90, 62 POS, RCPT

AMPLIMITE IP67, SZ4, 90, 62 POS, RCPT

Supplier's Site

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2221760-4 438-2221760-4 2221760-4 76AC4926
Product Name D-Shaped Connectors Electronic Connector D-Sub Connectors Amplimite Ip67, Sz4, 90, 62 Pos, Rcpt Amp - Te Connectivity
Connector Type Wire to Wire Connector D-Sub Connector
Termination Crimp
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

D-Shaped Connectors - 1218434-4 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
RF Connectors - 1051110-1 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Male / Plug
Termination Solder
View Details
3 suppliers