TE Connectivity Standard Circular Connectors 2226910-2

Description
Body Features Circular Connector Insulation Material Type : LCP (Liquid Crystal Polymer) Entry Style : Rear Insertion Environmental Protection : With Environmental Protection Type : Elastomer Sealed Feedthrough Type : No Fluid Type : None Hermetically Sealed : No O-Ring Material : Fluorosilicone Peripheral Seal Material : Fluorosilicone Elastomer Positive Stop Ferrule : Without Primary Product Color : Black Product Weight : 2.62 G  [.092 OZ ] Shell Base Material : Aluminum 6061-T6 Shell Plating Material : Black Zinc Nickel Shield Rating : 100 - 10000 MHz Configuration Features Contacts Preloaded : No Factory Installed Backshell : No Keying & Polarized Position Locations : Normal Number of Positions : 6 Number of Signal Positions : 6 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 5 Reverse Gender : No Dimensions Assembly Length : 25.2 MM  [.99 INCH ] Compatible Insulation Diameter Range : 1.32 MM  [.03 - .054 INCH ] Wire Size (AWG) : 22 - 24 Housing Features Alignment Keyed : Insert Clocking Circular Connector Shell Size : 6 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Push-Pull Self-Locking PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Panel Mount Feature Type : Flange Polarization Code : Normal Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 2000 Shielded : Yes Other Field Serviceable : No Position Locations Omitted : All Packaging Features Packaging Quantity : 1 Product Type Features Assembly Type : Electrical Connector Circular Connector Type : Circular Connector Plug Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Kit Connector System : Wire-to-Wire Prewired : No Sealable : Yes Shell Type : Plug Usage Conditions Fluid Resistance : Immersion IP Dust Sealing Level : 5 Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote Datasheet
Description
Body Features Circular Connector Insulation Material Type : LCP (Liquid Crystal Polymer) Entry Style : Rear Insertion Environmental Protection : With Environmental Protection Type : Elastomer Sealed Feedthrough Type : No Fluid Type : None Hermetically Sealed : No O-Ring Material : Fluorosilicone Peripheral Seal Material : Fluorosilicone Elastomer Positive Stop Ferrule : Without Primary Product Color : Black Product Weight : 2.62 G  [.092 OZ ] Shell Base Material : Aluminum 6061-T6 Shell Plating Material : Black Zinc Nickel Shield Rating : 100 - 10000 MHz Configuration Features Contacts Preloaded : No Factory Installed Backshell : No Keying & Polarized Position Locations : Normal Number of Positions : 6 Number of Signal Positions : 6 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 5 Reverse Gender : No Dimensions Assembly Length : 25.2 MM  [.99 INCH ] Compatible Insulation Diameter Range : 1.32 MM  [.03 - .054 INCH ] Wire Size (AWG) : 22 - 24 Housing Features Alignment Keyed : Insert Clocking Circular Connector Shell Size : 6 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Push-Pull Self-Locking PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Panel Mount Feature Type : Flange Polarization Code : Normal Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 2000 Shielded : Yes Other Field Serviceable : No Position Locations Omitted : All Packaging Features Packaging Quantity : 1 Product Type Features Assembly Type : Electrical Connector Circular Connector Type : Circular Connector Plug Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Kit Connector System : Wire-to-Wire Prewired : No Sealable : Yes Shell Type : Plug Usage Conditions Fluid Resistance : Immersion IP Dust Sealing Level : 5 Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 2226910-2 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
2226910-2
Standard Circular Connectors 2226910-2
Body Features Circular Connector Insulation Material Type : LCP (Liquid Crystal Polymer) Entry Style : Rear Insertion Environmental Protection : With Environmental Protection Type : Elastomer Sealed Feedthrough Type : No Fluid Type : None Hermetically Sealed : No O-Ring Material : Fluorosilicone Peripheral Seal Material : Fluorosilicone Elastomer Positive Stop Ferrule : Without Primary Product Color : Black Product Weight : 2.62 G  [.092 OZ ] Shell Base Material : Aluminum 6061-T6 Shell Plating Material : Black Zinc Nickel Shield Rating : 100 - 10000 MHz Configuration Features Contacts Preloaded : No Factory Installed Backshell : No Keying & Polarized Position Locations : Normal Number of Positions : 6 Number of Signal Positions : 6 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 5 Reverse Gender : No Dimensions Assembly Length : 25.2 MM  [.99 INCH ] Compatible Insulation Diameter Range : 1.32 MM  [.03 - .054 INCH ] Wire Size (AWG) : 22 - 24 Housing Features Alignment Keyed : Insert Clocking Circular Connector Shell Size : 6 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Push-Pull Self-Locking PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Panel Mount Feature Type : Flange Polarization Code : Normal Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 2000 Shielded : Yes Other Field Serviceable : No Position Locations Omitted : All Packaging Features Packaging Quantity : 1 Product Type Features Assembly Type : Electrical Connector Circular Connector Type : Circular Connector Plug Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Kit Connector System : Wire-to-Wire Prewired : No Sealable : Yes Shell Type : Plug Usage Conditions Fluid Resistance : Immersion IP Dust Sealing Level : 5 Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : LCP (Liquid Crystal Polymer)
  • Entry Style : Rear Insertion
  • Environmental Protection : With
  • Environmental Protection Type : Elastomer Sealed
  • Feedthrough Type : No
  • Fluid Type : None
  • Hermetically Sealed : No
  • O-Ring Material : Fluorosilicone
  • Peripheral Seal Material : Fluorosilicone Elastomer
  • Positive Stop Ferrule : Without
  • Primary Product Color : Black
  • Product Weight : 2.62 G  [.092 OZ ]
  • Shell Base Material : Aluminum 6061-T6
  • Shell Plating Material : Black Zinc Nickel
  • Shield Rating : 100 - 10000 MHz

Configuration Features


  • Contacts Preloaded : No
  • Factory Installed Backshell : No
  • Keying & Polarized Position Locations : Normal
  • Number of Positions : 6
  • Number of Signal Positions : 6

Contact Features


  • Circular Connector Contact Type : Pin
  • Contact Current Rating (Max) (AMP) : 5
  • Reverse Gender : No

Dimensions


  • Assembly Length : 25.2 MM  [.99 INCH ]
  • Compatible Insulation Diameter Range : 1.32 MM  [.03 - .054 INCH ]
  • Wire Size (AWG) : 22 - 24

Housing Features


  • Alignment Keyed : Insert Clocking
  • Circular Connector Shell Size : 6

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Mating Retention : With
  • Mating Retention Type : Push-Pull Self-Locking
  • PCB Mount Alignment : Without
  • PCB Mount Retention : Without
  • Panel Mount Feature : Without
  • Panel Mount Feature Type : Flange
  • Polarization Code : Normal

Operation/Application


  • Circuit Application : Signal
  • Durability Rating (CYCLE) : 2000
  • Shielded : Yes

Other


  • Field Serviceable : No
  • Position Locations Omitted : All

Packaging Features


  • Packaging Quantity : 1

Product Type Features


  • Assembly Type : Electrical Connector
  • Circular Connector Type : Circular Connector Plug
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Connector Kit
  • Connector System : Wire-to-Wire
  • Prewired : No
  • Sealable : Yes
  • Shell Type : Plug

Usage Conditions


  • Fluid Resistance : Immersion
  • IP Dust Sealing Level : 5
  • Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Buy Now
Circular Connector Assemblies - 17-2226910-2-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
17-2226910-2-ND
Circular Connector Assemblies 17-2226910-2-ND
NETT WARRIOR PLUG

NETT WARRIOR PLUG

Buy Now Datasheet
Unspecified Connectors - 2226910-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Unspecified Connectors
2226910-2
Unspecified Connectors 2226910-2
NETT WARRIOR PLUG

NETT WARRIOR PLUG

Buy Now

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2226910-2 17-2226910-2-ND 2226910-2
Product Name Standard Circular Connectors Circular Connector Assemblies Unspecified Connectors
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 1-111446-6 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Termination Insulation Displacement (IDC)
Mounting Free-Hanging (In-Line)
View Details
5 suppliers
Standard Circular Connectors - 1-2823450-2 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
4 suppliers