TE Connectivity Standard Circular Connectors 2221612-1

Description
Body Features Circular Connector Insulation Material Type : PEEK Hermetically Sealed : Yes Shell Base Material : Copper Alloy Shell Plating Material : Black Chromium Configuration Features Contacts Preloaded : Yes Number of Positions : 10 Number of Power Positions : 10 Number of Signal Positions : 0 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 3.2 Contact Layout Arrangement : Circular Reverse Gender : No Dimensions Wire Size (MMSQ) : .15 Wire Size (AWG) : 24 Electrical Characteristics Operating Voltage (VAC) : 875 Housing Features Centerline (Pitch) : 1.98 MM  [.078 INCH ] Circular Connector Shell Size : 3 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment Type : Polarization Mating Retention : With Polarization Code : 1 Operation/Applicatio n Circuit Application : Power Shielded : No Packaging Features Packaging Quantity : 25 Product Type Features Circular Connector Type : Circular Connector Plug Connector Product Type : Connector Assembly Connector System : Wire-to-Component Sealable : Yes Shell Type : Metal Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Circular Connector Insulation Material Type : PEEK Hermetically Sealed : Yes Shell Base Material : Copper Alloy Shell Plating Material : Black Chromium Configuration Features Contacts Preloaded : Yes Number of Positions : 10 Number of Power Positions : 10 Number of Signal Positions : 0 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 3.2 Contact Layout Arrangement : Circular Reverse Gender : No Dimensions Wire Size (MMSQ) : .15 Wire Size (AWG) : 24 Electrical Characteristics Operating Voltage (VAC) : 875 Housing Features Centerline (Pitch) : 1.98 MM  [.078 INCH ] Circular Connector Shell Size : 3 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment Type : Polarization Mating Retention : With Polarization Code : 1 Operation/Applicatio n Circuit Application : Power Shielded : No Packaging Features Packaging Quantity : 25 Product Type Features Circular Connector Type : Circular Connector Plug Connector Product Type : Connector Assembly Connector System : Wire-to-Component Sealable : Yes Shell Type : Metal Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 2221612-1 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
2221612-1
Standard Circular Connectors 2221612-1
Body Features Circular Connector Insulation Material Type : PEEK Hermetically Sealed : Yes Shell Base Material : Copper Alloy Shell Plating Material : Black Chromium Configuration Features Contacts Preloaded : Yes Number of Positions : 10 Number of Power Positions : 10 Number of Signal Positions : 0 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 3.2 Contact Layout Arrangement : Circular Reverse Gender : No Dimensions Wire Size (MMSQ) : .15 Wire Size (AWG) : 24 Electrical Characteristics Operating Voltage (VAC) : 875 Housing Features Centerline (Pitch) : 1.98 MM  [.078 INCH ] Circular Connector Shell Size : 3 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment Type : Polarization Mating Retention : With Polarization Code : 1 Operation/Applicatio n Circuit Application : Power Shielded : No Packaging Features Packaging Quantity : 25 Product Type Features Circular Connector Type : Circular Connector Plug Connector Product Type : Connector Assembly Connector System : Wire-to-Component Sealable : Yes Shell Type : Metal Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : PEEK
  • Hermetically Sealed : Yes
  • Shell Base Material : Copper Alloy
  • Shell Plating Material : Black Chromium

Configuration Features


  • Contacts Preloaded : Yes
  • Number of Positions : 10
  • Number of Power Positions : 10
  • Number of Signal Positions : 0

Contact Features


  • Circular Connector Contact Type : Pin
  • Contact Current Rating (Max) (AMP) : 3.2
  • Contact Layout Arrangement : Circular
  • Reverse Gender : No

Dimensions


  • Wire Size (MMSQ) : .15
  • Wire Size (AWG) : 24

Electrical Characteristics


  • Operating Voltage (VAC) : 875

Housing Features


  • Centerline (Pitch) : 1.98 MM  [.078 INCH ]
  • Circular Connector Shell Size : 3

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Alignment Type : Polarization
  • Mating Retention : With
  • Polarization Code : 1

Operation/Application


  • Circuit Application : Power
  • Shielded : No

Packaging Features


  • Packaging Quantity : 25

Product Type Features


  • Circular Connector Type : Circular Connector Plug
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Component
  • Sealable : Yes
  • Shell Type : Metal

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Contacts - 2221612-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
2221612-1
Contacts 2221612-1
Circ. HD Plug with pin contacts, 10 pos.

Circ. HD Plug with pin contacts, 10 pos.

Buy Now
Circular Connector Assemblies - 2221612-1-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
2221612-1-ND
Circular Connector Assemblies 2221612-1-ND
Position Circular Connector

Position Circular Connector

Buy Now Datasheet
Circ. Hd Plug With Pin Contacts, 10 Pos. Amp - Te Connectivity - 98X8752 - Newark, An Avnet Company
Chicago, IL, United States
Circ. Hd Plug With Pin Contacts, 10 Pos. Amp - Te Connectivity
98X8752
Circ. Hd Plug With Pin Contacts, 10 Pos. Amp - Te Connectivity 98X8752
Circ. HD Plug with pin contacts, 10 pos.

Circ. HD Plug with pin contacts, 10 pos.

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2221612-1 2221612-1 2221612-1-ND 98X8752
Product Name Standard Circular Connectors Contacts Circular Connector Assemblies Circ. Hd Plug With Pin Contacts, 10 Pos. Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-014-1026-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details