TE Connectivity High Speed Backplane Connectors 2226027-1

Description
Configuration Features Backplane Architecture : Traditional Backplane Guide Location : Unguided Number of Columns : 16 Number of Positions : 112 Number of Rows : 7 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1 Dimensions Row-to-Row Spacing : 1.8 MM  [.071 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Shroud Style : Unshrouded Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Backplane Architecture : Traditional Backplane Guide Location : Unguided Number of Columns : 16 Number of Positions : 112 Number of Rows : 7 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1 Dimensions Row-to-Row Spacing : 1.8 MM  [.071 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Shroud Style : Unshrouded Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Backplane Connectors - 2226027-1 - TE Connectivity
Berwyn, PA, United States
High Speed Backplane Connectors
2226027-1
High Speed Backplane Connectors 2226027-1
Configuration Features Backplane Architecture : Traditional Backplane Guide Location : Unguided Number of Columns : 16 Number of Positions : 112 Number of Rows : 7 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1 Dimensions Row-to-Row Spacing : 1.8 MM  [.071 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Shroud Style : Unshrouded Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Backplane Architecture : Traditional Backplane
  • Guide Location : Unguided
  • Number of Columns : 16
  • Number of Positions : 112
  • Number of Rows : 7
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Current Rating (Max) (AMP) : 1

Dimensions


  • Row-to-Row Spacing : 1.8 MM  [.071 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • PCB Connector Type : PCB Mount Receptacle
  • Shroud Style : Unshrouded

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Board to Board & Mezzanine Connectors - 2226027-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
2226027-1
Board to Board & Mezzanine Connectors 2226027-1
Mezzanine Conn, 25mm stack height,16

Mezzanine Conn, 25mm stack height,16

Buy Now
Backplane Connectors - Specialized - 2226027-1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
2226027-1
Backplane Connectors - Specialized 2226027-1
CONN RCPT 112POS PCB

CONN RCPT 112POS PCB

Supplier's Site Datasheet
Mezzanine Conn, 25Mm Stack Height,16 Te Connectivity - 98X8756 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Conn, 25Mm Stack Height,16 Te Connectivity
98X8756
Mezzanine Conn, 25Mm Stack Height,16 Te Connectivity 98X8756
Mezzanine Conn, 25mm stack height,16

Mezzanine Conn, 25mm stack height,16

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2226027-1 2226027-1 2226027-1 98X8756
Product Name High Speed Backplane Connectors Board to Board & Mezzanine Connectors Backplane Connectors - Specialized Mezzanine Conn, 25Mm Stack Height,16 Te Connectivity
Category Board to Board Connector
Unlock Full Specs
to access all available technical data