TE Connectivity I/O Connectors 2226454-1

Description
PIN INSERT, 16-02 CABLE APPLIED
Request a Quote Datasheet
Description
PIN INSERT, 16-02 CABLE APPLIED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
I/O Connectors - 2226454-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
2226454-1
I/O Connectors 2226454-1
PIN INSERT, 16-02 CABLE APPLIED

PIN INSERT, 16-02 CABLE APPLIED

Buy Now
Swedesboro, NJ, United States
I/O Connectors
2226454-1
I/O Connectors 2226454-1
I/O Connectors

I/O Connectors

Buy Now
 - Deutsch 2226454-1 - PEI-Genesis
Philadelphia, PA, United States
DMC-M 15A PIN INSERT LC

DMC-M 15A PIN INSERT LC

Buy Now
Rectangular Contact, Plug, 16Pos; Product Range Te Connectivity - 74AH3227 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Contact, Plug, 16Pos; Product Range Te Connectivity
74AH3227
Rectangular Contact, Plug, 16Pos; Product Range Te Connectivity 74AH3227
RECTANGULAR CONTACT, PLUG, 16POS; Product Range:-; No. of Positions:16Position s; No. of Rows:-; Gender:Plug; Insert Type:Power; Rectangular Shell Size:-; For Use With:Standard Rectangular Power Housing Connectors RoHS Compliant: Yes

RECTANGULAR CONTACT, PLUG, 16POS; Product Range:-; No. of Positions:16Positions; No. of Rows:-; Gender:Plug; Insert Type:Power; Rectangular Shell Size:-; For Use With:Standard Rectangular Power Housing Connectors RoHS Compliant: Yes

Supplier's Site Datasheet
Insert Module, Plug, 16Way Rohs Compliant Te Connectivity - 70AH7374 - Newark, An Avnet Company
Chicago, IL, United States
Insert Module, Plug, 16Way Rohs Compliant Te Connectivity
70AH7374
Insert Module, Plug, 16Way Rohs Compliant Te Connectivity 70AH7374
INSERT MODULE, PLUG, 16WAY ROHS COMPLIANT: YES

INSERT MODULE, PLUG, 16WAY ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2226454-1 Deutsch 2226454-1 74AH3227 70AH7374
Product Name I/O Connectors Rectangular Contact, Plug, 16Pos; Product Range Te Connectivity Insert Module, Plug, 16Way Rohs Compliant Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2000-5317/1102-950-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers
Coaxial Adapters - TE-A-35N-FF - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details
Banana Plug to 0.080″ Pin Socket, Adapter - 8012 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details