TE Connectivity Standard Circular Connectors 2226920-1

Description
Body Features Circular Connector Insulation Material Type : LCP (Liquid Crystal Polymer) Entry Style : Rear Insertion Environmental Protection : With Environmental Protection Type : Elastomer Sealed Feedthrough Type : No Fluid Type : None Hermetically Sealed : No O-Ring Material : Fluorosilicone Peripheral Seal Material : Fluorosilicone Elastomer Positive Stop Ferrule : Without Primary Product Color : Black Product Weight : 2.8 G  [.096 OZ ] Shell Base Material : Aluminum 6061-T6 Shell Plating Material : Black Zinc Nickel Shield Rating : 100 - 10000 MHz Configuration Features Contacts Preloaded : No Factory Installed Backshell : Without Keying & Polarized Position Locations : Normal Number of Positions : 6 Number of Signal Positions : 6 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 5 Reverse Gender : No Dimensions Compatible Insulation Diameter Range : .76 - 1.37 MM  [.03 - .054 INCH ] Wire Size (AWG) : 22 - 24 Housing Features Alignment Keyed : Insert Clocking Circular Connector Shell Size : 6 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Push-Pull Self-Locking PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Panel Mount Feature Type : Round Flange Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 2000 Shielded : Yes Other Field Serviceable : No Position Locations Omitted : All Packaging Features Packaging Quantity : 1 Product Type Features Assembly Type : Electrical Connector Circular Connector Type : Circular Connector Receptacle Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Kit Connector System : Wire-to-Wire Prewired : No Sealable : Yes Shell Type : Round Flange Receptacle Usage Conditions Fluid Resistance : Immersion IP Dust Sealing Level : 5 Operating Temperature Range : -10 - 70 DEGC  [14 - 158 DEGF ]
Request a Quote Datasheet
Description
Body Features Circular Connector Insulation Material Type : LCP (Liquid Crystal Polymer) Entry Style : Rear Insertion Environmental Protection : With Environmental Protection Type : Elastomer Sealed Feedthrough Type : No Fluid Type : None Hermetically Sealed : No O-Ring Material : Fluorosilicone Peripheral Seal Material : Fluorosilicone Elastomer Positive Stop Ferrule : Without Primary Product Color : Black Product Weight : 2.8 G  [.096 OZ ] Shell Base Material : Aluminum 6061-T6 Shell Plating Material : Black Zinc Nickel Shield Rating : 100 - 10000 MHz Configuration Features Contacts Preloaded : No Factory Installed Backshell : Without Keying & Polarized Position Locations : Normal Number of Positions : 6 Number of Signal Positions : 6 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 5 Reverse Gender : No Dimensions Compatible Insulation Diameter Range : .76 - 1.37 MM  [.03 - .054 INCH ] Wire Size (AWG) : 22 - 24 Housing Features Alignment Keyed : Insert Clocking Circular Connector Shell Size : 6 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Push-Pull Self-Locking PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Panel Mount Feature Type : Round Flange Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 2000 Shielded : Yes Other Field Serviceable : No Position Locations Omitted : All Packaging Features Packaging Quantity : 1 Product Type Features Assembly Type : Electrical Connector Circular Connector Type : Circular Connector Receptacle Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Kit Connector System : Wire-to-Wire Prewired : No Sealable : Yes Shell Type : Round Flange Receptacle Usage Conditions Fluid Resistance : Immersion IP Dust Sealing Level : 5 Operating Temperature Range : -10 - 70 DEGC  [14 - 158 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 2226920-1 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
2226920-1
Standard Circular Connectors 2226920-1
Body Features Circular Connector Insulation Material Type : LCP (Liquid Crystal Polymer) Entry Style : Rear Insertion Environmental Protection : With Environmental Protection Type : Elastomer Sealed Feedthrough Type : No Fluid Type : None Hermetically Sealed : No O-Ring Material : Fluorosilicone Peripheral Seal Material : Fluorosilicone Elastomer Positive Stop Ferrule : Without Primary Product Color : Black Product Weight : 2.8 G  [.096 OZ ] Shell Base Material : Aluminum 6061-T6 Shell Plating Material : Black Zinc Nickel Shield Rating : 100 - 10000 MHz Configuration Features Contacts Preloaded : No Factory Installed Backshell : Without Keying & Polarized Position Locations : Normal Number of Positions : 6 Number of Signal Positions : 6 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 5 Reverse Gender : No Dimensions Compatible Insulation Diameter Range : .76 - 1.37 MM  [.03 - .054 INCH ] Wire Size (AWG) : 22 - 24 Housing Features Alignment Keyed : Insert Clocking Circular Connector Shell Size : 6 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Push-Pull Self-Locking PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Panel Mount Feature Type : Round Flange Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 2000 Shielded : Yes Other Field Serviceable : No Position Locations Omitted : All Packaging Features Packaging Quantity : 1 Product Type Features Assembly Type : Electrical Connector Circular Connector Type : Circular Connector Receptacle Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Kit Connector System : Wire-to-Wire Prewired : No Sealable : Yes Shell Type : Round Flange Receptacle Usage Conditions Fluid Resistance : Immersion IP Dust Sealing Level : 5 Operating Temperature Range : -10 - 70 DEGC  [14 - 158 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : LCP (Liquid Crystal Polymer)
  • Entry Style : Rear Insertion
  • Environmental Protection : With
  • Environmental Protection Type : Elastomer Sealed
  • Feedthrough Type : No
  • Fluid Type : None
  • Hermetically Sealed : No
  • O-Ring Material : Fluorosilicone
  • Peripheral Seal Material : Fluorosilicone Elastomer
  • Positive Stop Ferrule : Without
  • Primary Product Color : Black
  • Product Weight : 2.8 G  [.096 OZ ]
  • Shell Base Material : Aluminum 6061-T6
  • Shell Plating Material : Black Zinc Nickel
  • Shield Rating : 100 - 10000 MHz

Configuration Features


  • Contacts Preloaded : No
  • Factory Installed Backshell : Without
  • Keying & Polarized Position Locations : Normal
  • Number of Positions : 6
  • Number of Signal Positions : 6

Contact Features


  • Circular Connector Contact Type : Socket
  • Contact Current Rating (Max) (AMP) : 5
  • Reverse Gender : No

Dimensions


  • Compatible Insulation Diameter Range : .76 - 1.37 MM  [.03 - .054 INCH ]
  • Wire Size (AWG) : 22 - 24

Housing Features


  • Alignment Keyed : Insert Clocking
  • Circular Connector Shell Size : 6

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Mating Retention : With
  • Mating Retention Type : Push-Pull Self-Locking
  • PCB Mount Alignment : Without
  • PCB Mount Retention : Without
  • Panel Mount Feature : Without
  • Panel Mount Feature Type : Round Flange

Operation/Application


  • Circuit Application : Signal
  • Durability Rating (CYCLE) : 2000
  • Shielded : Yes

Other


  • Field Serviceable : No
  • Position Locations Omitted : All

Packaging Features


  • Packaging Quantity : 1

Product Type Features


  • Assembly Type : Electrical Connector
  • Circular Connector Type : Circular Connector Receptacle
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Connector Kit
  • Connector System : Wire-to-Wire
  • Prewired : No
  • Sealable : Yes
  • Shell Type : Round Flange Receptacle

Usage Conditions


  • Fluid Resistance : Immersion
  • IP Dust Sealing Level : 5
  • Operating Temperature Range : -10 - 70 DEGC  [14 - 158 DEGF ]
Buy Now
Unspecified Connectors - 2226920-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Unspecified Connectors
2226920-1
Unspecified Connectors 2226920-1
NETT WARRIOR RECEPTACLE ASSEMBLY

NETT WARRIOR RECEPTACLE ASSEMBLY

Buy Now
Swedesboro, NJ, United States
Unspecified Connectors
2226920-1
Unspecified Connectors 2226920-1
Unspecified Connectors

Unspecified Connectors

Buy Now
Nett Warrior Receptacle Assembly Rohs Compliant Amp - Te Connectivity - 38AH4141 - Newark, An Avnet Company
Chicago, IL, United States
Nett Warrior Receptacle Assembly Rohs Compliant Amp - Te Connectivity
38AH4141
Nett Warrior Receptacle Assembly Rohs Compliant Amp - Te Connectivity 38AH4141
NETT WARRIOR RECEPTACLE ASSEMBLY ROHS COMPLIANT: YES

NETT WARRIOR RECEPTACLE ASSEMBLY ROHS COMPLIANT: YES

Supplier's Site
Industrial Circular, Rcpt, 6Pos, Cable; Product Range Te Connectivity - 48AC1571 - Newark, An Avnet Company
Chicago, IL, United States
Industrial Circular, Rcpt, 6Pos, Cable; Product Range Te Connectivity
48AC1571
Industrial Circular, Rcpt, 6Pos, Cable; Product Range Te Connectivity 48AC1571
INDUSTRIAL CIRCULAR, RCPT, 6POS, CABLE; Product Range:O.C.H Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Push-Pull; Contact Plating:Gold RoHS Compliant: Yes

INDUSTRIAL CIRCULAR, RCPT, 6POS, CABLE; Product Range:O.C.H Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Push-Pull; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2226920-1 2226920-1 38AH4141 48AC1571
Product Name Standard Circular Connectors Unspecified Connectors Nett Warrior Receptacle Assembly Rohs Compliant Amp - Te Connectivity Industrial Circular, Rcpt, 6Pos, Cable; Product Range Te Connectivity
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Between Series Adapters - 1059752-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
3 suppliers
Standard Circular Connectors - 1-1589064-1 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 30 AWG
View Details