TE Connectivity Standard Circular Connectors 2-2172093-2

Description
Body Features Circular Connector Insulation Material Type : Polyamide Environmental Protection : IP67 Environmental Protection Type : Sealed Hermetically Sealed : Yes Primary Product Color : Metalized Silver Shell Base Material : Zinc Alloy Shell Plating Material : Nickel Configuration Features Contacts Preloaded : Yes Factory Installed Backshell : With Keying & Polarized Position Locations : A Number of Positions : 3 Number of Signal Positions : 3 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 3 Reverse Gender : Yes Electrical Characteristics EMI & RFI Protection & Suppression Type : Shielding Housing Features Circular Connector Shell Size : 12 Industry Standards Compatible With Approved Standards Products : IEC Mechanical Attachment Connector Mounting Type : Panel Mount & Wire Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Threaded PCB Mount Alignment : With PCB Mount Retention : With Panel Mount Feature : With Panel Mount Feature Type : Screw Nut Polarization Code : A Operation/Applicatio n Circuit Application : Signal Shielded : Yes Product Type Features Assembly Requirement : Factory Assembled Assembly Type : Electrical Connector Circular Connector Shell Type : Metal-Shell Circular Connector Type : Circular Connector Plug Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Wire-to-Panel Prewired : No Sealable : Yes Shell Type : Metal Termination Features Termination Method to Wire & Cable : Solder Usage Conditions IP Dust Sealing Level : 6 IP Water Sealing Level : IP67 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Circular Connector Insulation Material Type : Polyamide Environmental Protection : IP67 Environmental Protection Type : Sealed Hermetically Sealed : Yes Primary Product Color : Metalized Silver Shell Base Material : Zinc Alloy Shell Plating Material : Nickel Configuration Features Contacts Preloaded : Yes Factory Installed Backshell : With Keying & Polarized Position Locations : A Number of Positions : 3 Number of Signal Positions : 3 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 3 Reverse Gender : Yes Electrical Characteristics EMI & RFI Protection & Suppression Type : Shielding Housing Features Circular Connector Shell Size : 12 Industry Standards Compatible With Approved Standards Products : IEC Mechanical Attachment Connector Mounting Type : Panel Mount & Wire Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Threaded PCB Mount Alignment : With PCB Mount Retention : With Panel Mount Feature : With Panel Mount Feature Type : Screw Nut Polarization Code : A Operation/Applicatio n Circuit Application : Signal Shielded : Yes Product Type Features Assembly Requirement : Factory Assembled Assembly Type : Electrical Connector Circular Connector Shell Type : Metal-Shell Circular Connector Type : Circular Connector Plug Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Wire-to-Panel Prewired : No Sealable : Yes Shell Type : Metal Termination Features Termination Method to Wire & Cable : Solder Usage Conditions IP Dust Sealing Level : 6 IP Water Sealing Level : IP67 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 2-2172093-2 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
2-2172093-2
Standard Circular Connectors 2-2172093-2
Body Features Circular Connector Insulation Material Type : Polyamide Environmental Protection : IP67 Environmental Protection Type : Sealed Hermetically Sealed : Yes Primary Product Color : Metalized Silver Shell Base Material : Zinc Alloy Shell Plating Material : Nickel Configuration Features Contacts Preloaded : Yes Factory Installed Backshell : With Keying & Polarized Position Locations : A Number of Positions : 3 Number of Signal Positions : 3 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 3 Reverse Gender : Yes Electrical Characteristics EMI & RFI Protection & Suppression Type : Shielding Housing Features Circular Connector Shell Size : 12 Industry Standards Compatible With Approved Standards Products : IEC Mechanical Attachment Connector Mounting Type : Panel Mount & Wire Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Threaded PCB Mount Alignment : With PCB Mount Retention : With Panel Mount Feature : With Panel Mount Feature Type : Screw Nut Polarization Code : A Operation/Applicatio n Circuit Application : Signal Shielded : Yes Product Type Features Assembly Requirement : Factory Assembled Assembly Type : Electrical Connector Circular Connector Shell Type : Metal-Shell Circular Connector Type : Circular Connector Plug Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Wire-to-Panel Prewired : No Sealable : Yes Shell Type : Metal Termination Features Termination Method to Wire & Cable : Solder Usage Conditions IP Dust Sealing Level : 6 IP Water Sealing Level : IP67 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : Polyamide
  • Environmental Protection : IP67
  • Environmental Protection Type : Sealed
  • Hermetically Sealed : Yes
  • Primary Product Color : Metalized Silver
  • Shell Base Material : Zinc Alloy
  • Shell Plating Material : Nickel

Configuration Features


  • Contacts Preloaded : Yes
  • Factory Installed Backshell : With
  • Keying & Polarized Position Locations : A
  • Number of Positions : 3
  • Number of Signal Positions : 3

Contact Features


  • Circular Connector Contact Type : Pin
  • Contact Current Rating (Max) (AMP) : 3
  • Reverse Gender : Yes

Electrical Characteristics


  • EMI & RFI Protection & Suppression Type : Shielding

Housing Features


  • Circular Connector Shell Size : 12

Industry Standards


  • Compatible With Approved Standards Products : IEC

Mechanical Attachment


  • Connector Mounting Type : Panel Mount & Wire Mount
  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Mating Retention : With
  • Mating Retention Type : Threaded
  • PCB Mount Alignment : With
  • PCB Mount Retention : With
  • Panel Mount Feature : With
  • Panel Mount Feature Type : Screw Nut
  • Polarization Code : A

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Product Type Features


  • Assembly Requirement : Factory Assembled
  • Assembly Type : Electrical Connector
  • Circular Connector Shell Type : Metal-Shell
  • Circular Connector Type : Circular Connector Plug
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Panel
  • Prewired : No
  • Sealable : Yes
  • Shell Type : Metal

Termination Features


  • Termination Method to Wire & Cable : Solder

Usage Conditions


  • IP Dust Sealing Level : 6
  • IP Water Sealing Level : IP67
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Swedesboro, NJ, United States
Comm Circular Connect

Comm Circular Connect

Buy Now
Circular Connector Assemblies - A121977-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
A121977-ND
Circular Connector Assemblies A121977-ND
3 Position Circular Connector Plug, Male Pins Solder

3 Position Circular Connector Plug, Male Pins Solder

Buy Now Datasheet
Sensor Connector, M8, R/a Plug, 3Pos Rohs Compliant Te Connectivity - 74AJ8738 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M8, R/a Plug, 3Pos Rohs Compliant Te Connectivity
74AJ8738
Sensor Connector, M8, R/a Plug, 3Pos Rohs Compliant Te Connectivity 74AJ8738
SENSOR CONNECTOR, M8, R/A PLUG, 3POS ROHS COMPLIANT: YES

SENSOR CONNECTOR, M8, R/A PLUG, 3POS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 2-2172093-2 2-2172093-2 A121977-ND 74AJ8738
Product Name Standard Circular Connectors Circular Connector Assemblies Sensor Connector, M8, R/a Plug, 3Pos Rohs Compliant Te Connectivity
Connector Type Circular / Cylindrical Connectors Plug, Male Pins
Termination Solder
Mounting Panel Mount & Wire Mount Panel Mount, Through Hole, Right Angle
Unlock Full Specs
to access all available technical data