TE Connectivity D-Shaped Connectors 2221860-1

Description
Body Features Insert Material : Thermoplastic Mating Retention Feature Material : Stainless Steel Primary Product Color : Black Shell Plating Material : Zinc Shield Material : Steel Configuration Features Number of Positions : 15 Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Options : Supplied - Uninstalled Contact Size : Size 22 Housing Features Centerline (Pitch) : 2.29 MM  [.09 INCH ] Housing Material : Thermoplastic Shell Material : Carbon Steel Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Shell Size : 1 Connector System : Cable-to-Cable Sealable : Yes Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Insert Material : Thermoplastic Mating Retention Feature Material : Stainless Steel Primary Product Color : Black Shell Plating Material : Zinc Shield Material : Steel Configuration Features Number of Positions : 15 Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Options : Supplied - Uninstalled Contact Size : Size 22 Housing Features Centerline (Pitch) : 2.29 MM  [.09 INCH ] Housing Material : Thermoplastic Shell Material : Carbon Steel Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Shell Size : 1 Connector System : Cable-to-Cable Sealable : Yes Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 2221860-1 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
2221860-1
D-Shaped Connectors 2221860-1
Body Features Insert Material : Thermoplastic Mating Retention Feature Material : Stainless Steel Primary Product Color : Black Shell Plating Material : Zinc Shield Material : Steel Configuration Features Number of Positions : 15 Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Options : Supplied - Uninstalled Contact Size : Size 22 Housing Features Centerline (Pitch) : 2.29 MM  [.09 INCH ] Housing Material : Thermoplastic Shell Material : Carbon Steel Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Shell Size : 1 Connector System : Cable-to-Cable Sealable : Yes Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Insert Material : Thermoplastic
  • Mating Retention Feature Material : Stainless Steel
  • Primary Product Color : Black
  • Shell Plating Material : Zinc
  • Shield Material : Steel

Configuration Features


  • Number of Positions : 15

Contact Features


  • Contact Current Rating (Max) (AMP) : 5
  • Contact Options : Supplied - Uninstalled
  • Contact Size : Size 22

Housing Features


  • Centerline (Pitch) : 2.29 MM  [.09 INCH ]
  • Housing Material : Thermoplastic
  • Shell Material : Carbon Steel

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Retention : Without

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Shell Size : 1
  • Connector System : Cable-to-Cable
  • Sealable : Yes
  • Shell Material Configuration : Full Metal Shell

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now Datasheet
D-Sub Connector Assemblies - 2221860-1-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
2221860-1-ND
D-Sub Connector Assemblies 2221860-1-ND
15 Position D-Sub, High Density Plug, Male Pins Connector

15 Position D-Sub, High Density Plug, Male Pins Connector

Buy Now Datasheet
D-Sub Connectors - 2221860-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
2221860-1
D-Sub Connectors 2221860-1
AMPLIMITE IP67,SZ1, 90, 15 POS,IFS,PLUG

AMPLIMITE IP67,SZ1, 90, 15 POS,IFS,PLUG

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
2221860-1
D-Sub Connectors 2221860-1
D-Sub Connectors

D-Sub Connectors

Buy Now
Hd D-Sub Connector, Plug, 15Pos; No. Of Contacts Amp - Te Connectivity - 74Y8997 - Newark, An Avnet Company
Chicago, IL, United States
Hd D-Sub Connector, Plug, 15Pos; No. Of Contacts Amp - Te Connectivity
74Y8997
Hd D-Sub Connector, Plug, 15Pos; No. Of Contacts Amp - Te Connectivity 74Y8997
HD D-SUB CONNECTOR, PLUG, 15POS; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DE; Product Range:Amplimite 90 Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

HD D-SUB CONNECTOR, PLUG, 15POS; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DE; Product Range:Amplimite 90 Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2221860-1 2221860-1-ND 2221860-1 2221860-1 74Y8997
Product Name D-Shaped Connectors D-Sub Connector Assemblies D-Sub Connectors D-Sub Connectors Hd D-Sub Connector, Plug, 15Pos; No. Of Contacts Amp - Te Connectivity
Connector Type Wire to Wire Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Termination Crimp Crimp
Mounting Panel Mount Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

D-Shaped Connectors - 1-338314-2 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
5 suppliers