TE Connectivity Standard Circular Connectors 2226910-1

Description
Body Features Circular Connector Insulation Material Type : LCP (Liquid Crystal Polymer) Entry Style : Rear Insertion Environmental Protection : With Environmental Protection Type : Elastomer Sealed Feedthrough Type : No Fluid Type : None Hermetically Sealed : No O-Ring Material : Fluorosilicone Peripheral Seal Material : Fluorosilicone Elastomer Positive Stop Ferrule : With Primary Product Color : Black Product Weight : 2.62 G  [.096 OZ ] Shell Base Material : Aluminum 6061-T6 Shell Plating Material : Black Zinc Nickel Shield Rating : 100 - 10000 MHz Configuration Features Contacts Preloaded : No Factory Installed Backshell : No Keying & Polarized Position Locations : Normal Number of Positions : 6 Number of Signal Positions : 6 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 5 Reverse Gender : No Dimensions Assembly Length : 25.2 MM  [.99 INCH ] Compatible Insulation Diameter Range : 1.32 MM  [.03 - .054 INCH ] Wire Size (AWG) : 22 - 24 Housing Features Alignment Keyed : Insert Clocking Circular Connector Shell Size : 6 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Push-Pull Self-Locking PCB Mount Retention : Without Panel Mount Feature Type : Flange Polarization Code : Normal Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 2000 Shielded : Yes Other Field Serviceable : No Position Locations Omitted : 6 Packaging Features Packaging Quantity : 1 Product Type Features Assembly Type : Electrical Connector Circular Connector Type : Circular Connector Plug Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Kit Connector System : Wire-to-Wire Prewired : No Sealable : Yes Shell Type : Plug Usage Conditions IP Dust Sealing Level : 5 Operating Temperature Range : -10 - 70 DEGC  [14 - 158 DEGF ]
Request a Quote Datasheet
Description
Body Features Circular Connector Insulation Material Type : LCP (Liquid Crystal Polymer) Entry Style : Rear Insertion Environmental Protection : With Environmental Protection Type : Elastomer Sealed Feedthrough Type : No Fluid Type : None Hermetically Sealed : No O-Ring Material : Fluorosilicone Peripheral Seal Material : Fluorosilicone Elastomer Positive Stop Ferrule : With Primary Product Color : Black Product Weight : 2.62 G  [.096 OZ ] Shell Base Material : Aluminum 6061-T6 Shell Plating Material : Black Zinc Nickel Shield Rating : 100 - 10000 MHz Configuration Features Contacts Preloaded : No Factory Installed Backshell : No Keying & Polarized Position Locations : Normal Number of Positions : 6 Number of Signal Positions : 6 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 5 Reverse Gender : No Dimensions Assembly Length : 25.2 MM  [.99 INCH ] Compatible Insulation Diameter Range : 1.32 MM  [.03 - .054 INCH ] Wire Size (AWG) : 22 - 24 Housing Features Alignment Keyed : Insert Clocking Circular Connector Shell Size : 6 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Push-Pull Self-Locking PCB Mount Retention : Without Panel Mount Feature Type : Flange Polarization Code : Normal Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 2000 Shielded : Yes Other Field Serviceable : No Position Locations Omitted : 6 Packaging Features Packaging Quantity : 1 Product Type Features Assembly Type : Electrical Connector Circular Connector Type : Circular Connector Plug Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Kit Connector System : Wire-to-Wire Prewired : No Sealable : Yes Shell Type : Plug Usage Conditions IP Dust Sealing Level : 5 Operating Temperature Range : -10 - 70 DEGC  [14 - 158 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 2226910-1 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
2226910-1
Standard Circular Connectors 2226910-1
Body Features Circular Connector Insulation Material Type : LCP (Liquid Crystal Polymer) Entry Style : Rear Insertion Environmental Protection : With Environmental Protection Type : Elastomer Sealed Feedthrough Type : No Fluid Type : None Hermetically Sealed : No O-Ring Material : Fluorosilicone Peripheral Seal Material : Fluorosilicone Elastomer Positive Stop Ferrule : With Primary Product Color : Black Product Weight : 2.62 G  [.096 OZ ] Shell Base Material : Aluminum 6061-T6 Shell Plating Material : Black Zinc Nickel Shield Rating : 100 - 10000 MHz Configuration Features Contacts Preloaded : No Factory Installed Backshell : No Keying & Polarized Position Locations : Normal Number of Positions : 6 Number of Signal Positions : 6 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 5 Reverse Gender : No Dimensions Assembly Length : 25.2 MM  [.99 INCH ] Compatible Insulation Diameter Range : 1.32 MM  [.03 - .054 INCH ] Wire Size (AWG) : 22 - 24 Housing Features Alignment Keyed : Insert Clocking Circular Connector Shell Size : 6 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Push-Pull Self-Locking PCB Mount Retention : Without Panel Mount Feature Type : Flange Polarization Code : Normal Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 2000 Shielded : Yes Other Field Serviceable : No Position Locations Omitted : 6 Packaging Features Packaging Quantity : 1 Product Type Features Assembly Type : Electrical Connector Circular Connector Type : Circular Connector Plug Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Kit Connector System : Wire-to-Wire Prewired : No Sealable : Yes Shell Type : Plug Usage Conditions IP Dust Sealing Level : 5 Operating Temperature Range : -10 - 70 DEGC  [14 - 158 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : LCP (Liquid Crystal Polymer)
  • Entry Style : Rear Insertion
  • Environmental Protection : With
  • Environmental Protection Type : Elastomer Sealed
  • Feedthrough Type : No
  • Fluid Type : None
  • Hermetically Sealed : No
  • O-Ring Material : Fluorosilicone
  • Peripheral Seal Material : Fluorosilicone Elastomer
  • Positive Stop Ferrule : With
  • Primary Product Color : Black
  • Product Weight : 2.62 G  [.096 OZ ]
  • Shell Base Material : Aluminum 6061-T6
  • Shell Plating Material : Black Zinc Nickel
  • Shield Rating : 100 - 10000 MHz

Configuration Features


  • Contacts Preloaded : No
  • Factory Installed Backshell : No
  • Keying & Polarized Position Locations : Normal
  • Number of Positions : 6
  • Number of Signal Positions : 6

Contact Features


  • Circular Connector Contact Type : Pin
  • Contact Current Rating (Max) (AMP) : 5
  • Reverse Gender : No

Dimensions


  • Assembly Length : 25.2 MM  [.99 INCH ]
  • Compatible Insulation Diameter Range : 1.32 MM  [.03 - .054 INCH ]
  • Wire Size (AWG) : 22 - 24

Housing Features


  • Alignment Keyed : Insert Clocking
  • Circular Connector Shell Size : 6

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Mating Retention : With
  • Mating Retention Type : Push-Pull Self-Locking
  • PCB Mount Retention : Without
  • Panel Mount Feature Type : Flange
  • Polarization Code : Normal

Operation/Application


  • Circuit Application : Signal
  • Durability Rating (CYCLE) : 2000
  • Shielded : Yes

Other


  • Field Serviceable : No
  • Position Locations Omitted : 6

Packaging Features


  • Packaging Quantity : 1

Product Type Features


  • Assembly Type : Electrical Connector
  • Circular Connector Type : Circular Connector Plug
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Connector Kit
  • Connector System : Wire-to-Wire
  • Prewired : No
  • Sealable : Yes
  • Shell Type : Plug

Usage Conditions


  • IP Dust Sealing Level : 5
  • Operating Temperature Range : -10 - 70 DEGC  [14 - 158 DEGF ]
Buy Now
Unspecified Connectors - 2226910-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Unspecified Connectors
2226910-1
Unspecified Connectors 2226910-1
NETT WARRIOR PLUG ASSEMBLY

NETT WARRIOR PLUG ASSEMBLY

Buy Now
Industrial Circular Connectors - 2543432 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
2543432
Industrial Circular Connectors 2543432
Industrial Circular Plug 6 POS Cable

Industrial Circular Plug 6 POS Cable

Supplier's Site
Industrial Circular, Plug, 6Pos, Cable; Product Range Te Connectivity - 48AC1568 - Newark, An Avnet Company
Chicago, IL, United States
Industrial Circular, Plug, 6Pos, Cable; Product Range Te Connectivity
48AC1568
Industrial Circular, Plug, 6Pos, Cable; Product Range Te Connectivity 48AC1568
INDUSTRIAL CIRCULAR, PLUG, 6POS, CABLE; Product Range:O.C.H Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Push-Pull; Contact Material:Copper Alloy RoHS Compliant: Yes

INDUSTRIAL CIRCULAR, PLUG, 6POS, CABLE; Product Range:O.C.H Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Push-Pull; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2226910-1 2226910-1 2543432 48AC1568
Product Name Standard Circular Connectors Unspecified Connectors Industrial Circular Connectors Industrial Circular, Plug, 6Pos, Cable; Product Range Te Connectivity
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Current Rating 5.0 amps
Contact Size (AWG) 22 to 24 AWG
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

In-Series Adapters - 1055065-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Mounting Bulkhead
View Details
3 suppliers
RF Connectors - 1052071-1 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Male / Plug
Termination Crimp
View Details
4 suppliers