Ideal Industries, Inc. Rj45 Modular Plug, 8 Position, 1 Port; Modular Connector Type Ideal 86-396

Description
RJ45 MODULAR PLUG, 8 POSITION, 1 PORT; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Cable Mount; Gender:Plug RoHS Compliant: Yes
Datasheet
Description
RJ45 MODULAR PLUG, 8 POSITION, 1 PORT; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Cable Mount; Gender:Plug RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rj45 Modular Plug, 8 Position, 1 Port; Modular Connector Type Ideal - 95B7492 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Modular Plug, 8 Position, 1 Port; Modular Connector Type Ideal
95B7492
Rj45 Modular Plug, 8 Position, 1 Port; Modular Connector Type Ideal 95B7492
RJ45 MODULAR PLUG, 8 POSITION, 1 PORT; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Cable Mount; Gender:Plug RoHS Compliant: Yes

RJ45 MODULAR PLUG, 8 POSITION, 1 PORT; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Cable Mount; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet
Fort Worth, TX, USA
RJ-45 8 POS RND MOD PLUGS
70223647
RJ-45 8 POS RND MOD PLUGS 70223647
RJ-45 8 POS RND MOD PLUGS

RJ-45 8 POS RND MOD PLUGS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 95B7492 70223647
Product Name Rj45 Modular Plug, 8 Position, 1 Port; Modular Connector Type Ideal RJ-45 8 POS RND MOD PLUGS
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Blade Type Power Connectors - 1395G1 - Lingto Electronic Limited
Specs
Geometry Single Pole
Mounting Free Hanging (In-Line)
View Details
3 suppliers
Interface Modules - 2084-ADAM-3968-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Locking Connector, 30 Amp 125 Volt L5-30R - L0530C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 30.0 amps
View Details
Connector - SMT Pogo Pin 10mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details