SB® 50 Standard Housings Gray is a genderless DC power connector housing rated for up to 120 amps, designed for use with wire sizes from 16 to 6 AWG (1.5 to 16 mm²). The housing is made of plastic with stainless steel springs to secure low-resistance contacts and is mechanically keyed for correct mating. It supports hot plugging up to 50 amps and is UL rated. Dimensions include a mated length of 81.3 mm, width of 35.1 mm, and height of 19.1 mm. Units are color-coded gray and can be intermated with black housings.
SB®50 Standard Housings Gray – Up to 120 amps
PLUG AND SOCKET CONNECTOR HOUSING, SB50 SERIES, HERMAPHRODITIC, 2POSITIONS, FOR USE WITH: SB50 WIRE, BUSBAR OR PCB CONTACTS, COLOR: GRAY, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Anderson Power Products | Radwell International | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 992 | 47500405 |
| Product Name | SB ® 50 Standard Housings Gray | Connector/Terminal/Pin |
| Mounting | Inline, Through Hole Solder |