Anderson Power Products Powerpole ® 75 Standard Housings, White 5916G5

Description
PP75 Standard Housings White
Request a Quote
Description
PP75 Standard Housings White
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5916G5 is a white Powerpole® standard housing designed for use with PP75 contacts, supporting wire sizes from 6 to 12 AWG (13.3 to 3.3 mm²) and rated for 70 amperes under UL standards and 40 amperes under CSA (30°C rise) with a 600 V AC/DC voltage rating. It features a polycarbonate housing, UL94 V-0 flammability rating, and operates from -20°C to 105°C. The housing is compatible with SPEC Pak® High Power sealed shells rated IP68 for harsh environments and accepts up to eight auxiliary contacts in configurable arrangements.

Datasheet Summary
Powered by GS/AI

The 5916G5 is a white Powerpole® standard housing designed for use with PP75 contacts, supporting wire sizes from 6 to 12 AWG (13.3 to 3.3 mm²) and rated for 70 amperes under UL standards and 40 amperes under CSA (30°C rise) with a 600 V AC/DC voltage rating. It features a polycarbonate housing, UL94 V-0 flammability rating, and operates from -20°C to 105°C. The housing is compatible with SPEC Pak® High Power sealed shells rated IP68 for harsh environments and accepts up to eight auxiliary contacts in configurable arrangements.

Suppliers

Company
Product
Description
Supplier Links
Powerpole ® 75 Standard Housings, White - 5916G5 - Anderson Power Products
Sterling, MA, United States
Powerpole ® 75 Standard Housings, White
5916G5
Powerpole ® 75 Standard Housings, White 5916G5
PP75 Standard Housings White

PP75 Standard Housings White

Supplier's Site Datasheet
Pp75-Hsg W/spg-White Rohs Compliant Anderson Power Products - 63M4649 - Newark, An Avnet Company
Chicago, IL, United States
Pp75-Hsg W/spg-White Rohs Compliant Anderson Power Products
63M4649
Pp75-Hsg W/spg-White Rohs Compliant Anderson Power Products 63M4649
PP75-HSG W/SPG-WHITE ROHS COMPLIANT: YES

PP75-HSG W/SPG-WHITE ROHS COMPLIANT: YES

Supplier's Site
Connector/Terminal/Pin - 47483809 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
47483809
Connector/Terminal/Pin 47483809
PLUG AND SOCKET CONNECTOR HOUSING, PRODUCT RANGE:PP75 POWERPOLE SERIES, GENDER:HERMAPHRODITI C, NO. OF POSITIONS:1POSITIONS , PITCH SPACING:-, FOR USE WITH:PP75 POWERPOLE WIRE CONTACTS, COLOUR:WHITE, CONNECTOR MOUNTING:CABLE MOUNT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

PLUG AND SOCKET CONNECTOR HOUSING, PRODUCT RANGE:PP75 POWERPOLE SERIES, GENDER:HERMAPHRODITIC, NO. OF POSITIONS:1POSITIONS, PITCH SPACING:-, FOR USE WITH:PP75 POWERPOLE WIRE CONTACTS, COLOUR:WHITE, CONNECTOR MOUNTING:CABLE MOUNT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Anderson Power Products Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5916G5 63M4649 47483809
Product Name Powerpole ® 75 Standard Housings, White Pp75-Hsg W/spg-White Rohs Compliant Anderson Power Products Connector/Terminal/Pin
Mounting Inline, Panel/Bulkhead, Through Hole Solder
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 PCB Mounting Staples 1×4 Short 30.5mm - 114555P7 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Powerpole ® 15-45 Finger Proof Housings Green - 1327G5FP-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers