Ideal Industries, Inc. Mod Conn, Rj45 Plug, 8P8C, 1Port, Pk25; Modular Connector Type Ideal 85-361

Description
MOD CONN, RJ45 PLUG, 8P8C, 1PORT, PK25; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Cable Mount RoHS Compliant: Yes
Description
MOD CONN, RJ45 PLUG, 8P8C, 1PORT, PK25; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Cable Mount RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Mod Conn, Rj45 Plug, 8P8C, 1Port, Pk25; Modular Connector Type Ideal - 74AC7016 - Newark, An Avnet Company
Chicago, IL, United States
Mod Conn, Rj45 Plug, 8P8C, 1Port, Pk25; Modular Connector Type Ideal
74AC7016
Mod Conn, Rj45 Plug, 8P8C, 1Port, Pk25; Modular Connector Type Ideal 74AC7016
MOD CONN, RJ45 PLUG, 8P8C, 1PORT, PK25; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Cable Mount RoHS Compliant: Yes

MOD CONN, RJ45 PLUG, 8P8C, 1PORT, PK25; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 74AC7016
Product Name Mod Conn, Rj45 Plug, 8P8C, 1Port, Pk25; Modular Connector Type Ideal
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Contacts - 1317G19-BK - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
Interface Modules - 2084-ADAM-3962-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
3-Prong Angle Connector, 15 Amp 125 Volt 5-15R Nylon Housing - 5681 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Right Angle
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - 5 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details