Ideal Industries, Inc. Coaxial Connector 92-691

Description
RG6 REG/TRI/QUAD, PLENUM 6 CABLE TYPE 90 DEGREE CONFIGURATION INDOOR, OUTDOOR, SATELLITE, CABLE TV APPLICATION 5 PER CARD STANDARD PACKAGE NICKEL PLATED BRASS BODY MATERIAL 0.226 TO 0305 INCH CABLE INSULATION OUTER DIAMETER 23 TO 22 AWG SOLID CENTER CONDUCTOR SIZE F COUPLING STYLE INSITE[R], RTQ[R] BRAND BANDWIDTH 3 GHZ DIELECTRIC DIAMETER 0.168 TO 183 INCH
Datasheet
Description
RG6 REG/TRI/QUAD, PLENUM 6 CABLE TYPE 90 DEGREE CONFIGURATION INDOOR, OUTDOOR, SATELLITE, CABLE TV APPLICATION 5 PER CARD STANDARD PACKAGE NICKEL PLATED BRASS BODY MATERIAL 0.226 TO 0305 INCH CABLE INSULATION OUTER DIAMETER 23 TO 22 AWG SOLID CENTER CONDUCTOR SIZE F COUPLING STYLE INSITE[R], RTQ[R] BRAND BANDWIDTH 3 GHZ DIELECTRIC DIAMETER 0.168 TO 183 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector - 92-691 - Ideal Industries, Inc.
Sycamore, IL, USA
Coaxial Connector
92-691
Coaxial Connector 92-691
RG6 REG/TRI/QUAD, PLENUM 6 CABLE TYPE 90 DEGREE CONFIGURATION INDOOR, OUTDOOR, SATELLITE, CABLE TV APPLICATION 5 PER CARD STANDARD PACKAGE NICKEL PLATED BRASS BODY MATERIAL 0.226 TO 0305 INCH CABLE INSULATION OUTER DIAMETER 23 TO 22 AWG SOLID CENTER CONDUCTOR SIZE F COUPLING STYLE INSITE[R], RTQ[R] BRAND BANDWIDTH 3 GHZ DIELECTRIC DIAMETER 0.168 TO 183 INCH
  • RG6 REG/TRI/QUAD, PLENUM 6 CABLE TYPE
  • 90 DEGREE CONFIGURATION
  • INDOOR, OUTDOOR, SATELLITE, CABLE TV APPLICATION
  • 5 PER CARD STANDARD PACKAGE
  • NICKEL PLATED BRASS BODY MATERIAL
  • 0.226 TO 0305 INCH CABLE INSULATION OUTER DIAMETER
  • 23 TO 22 AWG SOLID CENTER CONDUCTOR SIZE
  • F COUPLING STYLE
  • INSITE[R], RTQ[R] BRAND
  • BANDWIDTH 3 GHZ
  • DIELECTRIC DIAMETER 0.168 TO 183 INCH
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Coaxial Connectors
Product Number 92-691
Product Name Coaxial Connector
Connector Type Type F
Unlock Full Specs
to access all available technical data