Ideal Industries, Inc. Coaxial Connector 92-610

Description
RG59 REG/TRI/QUAD CABLE TYPE STRAIGHT CONFIGURATION INDOOR, OUTDOOR, SATELLITE, CABLE TV APPLICATION 50 PER JAR STANDARD PACKAGE NICKEL PLATED BRASS BODY MATERIAL 0.23 TO 0.27 INCH CABLE INSULATION OUTER DIAMETER F COUPLING STYLE RTQ[R] BRAND BANDWIDTH 3 GHZ DIELECTRIC DIAMETER 0.142 TO 0.148 INCH
Datasheet
Description
RG59 REG/TRI/QUAD CABLE TYPE STRAIGHT CONFIGURATION INDOOR, OUTDOOR, SATELLITE, CABLE TV APPLICATION 50 PER JAR STANDARD PACKAGE NICKEL PLATED BRASS BODY MATERIAL 0.23 TO 0.27 INCH CABLE INSULATION OUTER DIAMETER F COUPLING STYLE RTQ[R] BRAND BANDWIDTH 3 GHZ DIELECTRIC DIAMETER 0.142 TO 0.148 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector - 92-610 - Ideal Industries, Inc.
Sycamore, IL, USA
Coaxial Connector
92-610
Coaxial Connector 92-610
RG59 REG/TRI/QUAD CABLE TYPE STRAIGHT CONFIGURATION INDOOR, OUTDOOR, SATELLITE, CABLE TV APPLICATION 50 PER JAR STANDARD PACKAGE NICKEL PLATED BRASS BODY MATERIAL 0.23 TO 0.27 INCH CABLE INSULATION OUTER DIAMETER F COUPLING STYLE RTQ[R] BRAND BANDWIDTH 3 GHZ DIELECTRIC DIAMETER 0.142 TO 0.148 INCH
  • RG59 REG/TRI/QUAD CABLE TYPE
  • STRAIGHT CONFIGURATION
  • INDOOR, OUTDOOR, SATELLITE, CABLE TV APPLICATION
  • 50 PER JAR STANDARD PACKAGE
  • NICKEL PLATED BRASS BODY MATERIAL
  • 0.23 TO 0.27 INCH CABLE INSULATION OUTER DIAMETER
  • F COUPLING STYLE
  • RTQ[R] BRAND
  • BANDWIDTH 3 GHZ
  • DIELECTRIC DIAMETER 0.142 TO 0.148 INCH
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Coaxial Connectors
Product Number 92-610
Product Name Coaxial Connector
Connector Type Type F
Unlock Full Specs
to access all available technical data