CAT6 RJ45 MODULAR PLUG, 8 POSITION, 1 PORT; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Cable Mount RoHS Compliant: Yes
Features
CAT5E RJ-45 8P8C MODULAR PLUGS, 25/CARD. FREE 2 YEAR RADWELL WARRANTY
| Newark, An Avnet Company | Allied Electronics, Inc. | Radwell International | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 38C8151 | 70223567 | 12152785 |
| Product Name | Cat6 Rj45 Modular Plug, 8 Position, 1 Port; Modular Connector Type Ideal | TelCom Modular Plug; 8 position 8 contact round solid; supports EIA/TIA; card/25 | Connector/Terminal/Pin |
| Connector Type | Modular Connector and RJ Connector | Modular Connector and RJ Connector |